Rectifier Diode, Schottky, 1 Phase, 4 Element, 3A, 50V V(RRM), Silicon
Manufacturer: Texas Instruments
Win Source Part Number: 798655-UC3611DW
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Diode Type: Schottky
Reverse Recovery Time (trr): 20ns
Current - Reverse Leakage @ Vr: 100μA @ 40V
Operating Temperature - Junction: -0°C ~ 70°C
Diode Configuration: 4 Independent
Current - Average Rectified (Io) (per Diode): 3A (DC)
Family Name: UC3611
Categories: Discrete Semiconductor Products
Manufacturer Package: 16-SOIC
Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 1A
Voltage - DC Reverse (Vr) (Maximum): 50V
Alternative Parts (Cross-Reference): UC3611N; UC3611Q; UC3611QTR; UC3611J;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
"Diode Array 4 Independent Schottky 50V 3A (DC) Surface Mount 16-SOIC (0.295"", 7.50mm Width)"
DIODE ARR SCHOTT 50V 3A 16SOIC
Schottky Diodes & Rectifiers Quad Schottky Diode Array
| Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | UC3611DW | 798655-UC3611DW | 296-11233-5-ND | UC3611DW | UC3611DW |
| Product Name | Diodes, Rectifiers - Arrays - UC3611DW | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | |
| Package | SOIC16 | "16-SOIC (0.295"", 7.50mm Width)" | SOIC-16 | ||
| Life Cycle Stage | Active | Last Shipments | |||
| RoHS Compliant | RoHS | ||||
| Diode Type | Schottky; Schottky |