DIODE ZENER 120V 200MW SOD323F Product overview: UDZLVTE-17120 from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 120V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 120V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZLVTE-17120 can be used for catalog matching and distributor lookup.
Zener Diode 120V 200mW Surface Mount
Zener Diode 120V 200mW Surface Mount
Zener Diode 120V 200mW Surface Mount
DIODE ZENER 120V 200MW SOD323F
Zener Diodes 114-126Vz(V) 1Iz(mA) 0.2 Ir(uA) 91Vr(V)
ZENER DIODE, AEC-Q101, 120V, SOD-323FL; Zener Voltage Vz Typ:120V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323FL; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:UDZLV Series; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-UDZLVTE-17120 | UDZLVTE-17120CT-ND | UDZLVTE-17120 | UDZLVTE-17120 | 11AC4424 |
| Product Name | 120V 200MW Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Diode, Aec-Q101, 120V, Sod-323Fl; Zener Voltage Vz Typ Rohm |
| Package | Tape & Reel (TR) | Surface Mount | SOD-323; SOD-323FL-2 | SOD-323; SOD-323FL | |
| RoHS Compliant | RoHS | RoHS | |||
| VZ | 120 volts | 120 volts | 120 volts | ||
| ZZT | 900 ohms | ||||
| PD | 200 milliwatts | 200 milliwatts |