Semtech Corp. TVS Diodes UCLAMP0506A.TCT

Description
12V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SC-89 (SOT-666)
Request a Quote Datasheet
Description
12V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SC-89 (SOT-666)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - UCLAMP0506ATR-ND - DigiKey
Thief River Falls, MN, United States
12V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SC-89 (SOT-666)

12V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SC-89 (SOT-666)

Buy Now Datasheet
100W 5V TVS Protection Diode - 144-UCLAMP0506A.TCT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100W 5V TVS Protection Diode
144-UCLAMP0506A.TCT
100W 5V TVS Protection Diode 144-UCLAMP0506A.TCT
TVS Diode, 100W, 5V VRWM, Bidirectional, 6-Element, SOT-666 Product overview: UCLAMP0506A.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 100W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 100W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP0506A.TCT can be used for catalog matching and distributor lookup.

TVS Diode, 100W, 5V VRWM, Bidirectional, 6-Element, SOT-666 Product overview: UCLAMP0506A.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 100W, 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 100W, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP0506A.TCT can be used for catalog matching and distributor lookup.

Supplier's Site
Tvs Diode Array, 100W, 5V, Sc-89, Full Reel; Product Range Semtech - 31K8745 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 100W, 5V, Sc-89, Full Reel; Product Range Semtech
31K8745
Tvs Diode Array, 100W, 5V, Sc-89, Full Reel; Product Range Semtech 31K8745
TVS DIODE ARRAY, 100W, 5V, SC-89, FULL REEL; Product Range:µClamp Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:5V; Clamping Voltage Max:9V; Diode Case Style:SC-89; No. of Pins:6Pins; Minimum Breakdown Voltage:6V RoHS Compliant: Yes

TVS DIODE ARRAY, 100W, 5V, SC-89, FULL REEL; Product Range:µClamp Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:5V; Clamping Voltage Max:9V; Diode Case Style:SC-89; No. of Pins:6Pins; Minimum Breakdown Voltage:6V RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - UCLAMP0506A.TCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
UCLAMP0506A.TCT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes UCLAMP0506A.TCT
TVS DIODE 5VWM 12VC SC89-6

TVS DIODE 5VWM 12VC SC89-6

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number UCLAMP0506ATR-ND 144-UCLAMP0506A.TCT 31K8745 UCLAMP0506A.TCT
Product Name TVS Diodes 100W 5V TVS Protection Diode Tvs Diode Array, 100W, 5V, Sc-89, Full Reel; Product Range Semtech Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS
Package SOT-563, SOT-666 Tape and Reel SC-89 SC-89 (SOT-666)
Peak Pulse Power 100 watts 100 watts 100 watts
VC 12 volts 12 volts
Unlock Full Specs
to access all available technical data