Zener Diode 6.2V 500mW Through Hole DO-35 (DO-204AH)
Zener Diode 6.2V 500mW Through Hole DO-35 (DO-204AH)
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 728084-TZX6V2B-TAP
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Voltage - Zener (Nom) (Vz): 6.2V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-35
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Package: DO-204AH, DO-35, Axial
Impedance (Maximum) (Zzt): 15 Ohms
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA
Current - Reverse Leakage at Vr: 1μA at 3V
Diode Zener Single 5.95V 3% 500mW 2-Pin DO-35 Ammo Product overview: TZX6V2B-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.95V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.95V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZX6V2B-TAP can be used for catalog matching and distributor lookup.
Zener Diodes 6.2 Volt 0.5W 5%
DIODE ZENER 6.2V 500MW DO35
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | TZX6V2B-TAPGITB-ND | 728084-TZX6V2B-TAP | 287-TZX6V2B-TAP | TZX6V2B-TAP | TZX6V2B-TAP |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - TZX6V2B-TAP | 5.95V 500mW Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | |
| VZ | 6.2 volts | 6.2 volts | 6.2 volts | ||
| ZZT | 15 ohms | 15 ohms | 15 ohms | ||
| IR | 1.00E-3 mA | 1 mA |