Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TVS Diode Zener Uni-Directional 5V (Max) 12.5V 6-SON T/R
TVS DIODE 5VWM 12.5VC SLP1313P6T
12.5V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SLP1313P6T
TVS DIODE 5VWM 12.5VC SLP1313P6T
TVS DIODE 5VWM 12.5VC SLP1313P6T
| Richardson RFPD | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | UCLAMP0506T.TCT | UCLAMP0506T.TCT | 600-UCLAMP0506T.TCT-ND | UCLAMP0506T.TCT |
| Product Name | TVS | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Life Cycle Stage | Active | |||
| Package | SLP1313P6T | 6-XFDFN Exposed Pad | SLP1313P6T | |
| RoHS Compliant | RoHS | RoHS | ||
| Configuration | Single | |||
| Peak Pulse Power | 25 watts | 25 watts |