Vishay Intertechnology, Inc. Single Zener Diodes TZX3V0C-TAP

Description
Zener Diode 3V 500mW Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet
Description
Zener Diode 3V 500mW Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - TZX3V0C-TAP-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZX3V0C-TAP-ND
Single Zener Diodes TZX3V0C-TAP-ND
Zener Diode 3V 500mW Through Hole DO-35 (DO-204AH)

Zener Diode 3V 500mW Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Singapore, Singapore
Automotive 3.1V 500mW Zener Diode
287-TZX3V0C-TAP
Automotive 3.1V 500mW Zener Diode 287-TZX3V0C-TAP
Diode Zener Single 3.1V 3% 500mW Automotive 2-Pin DO-35 Ammo Product overview: TZX3V0C-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 3.1V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 3.1V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZX3V0C-TAP can be used for catalog matching and distributor lookup.

Diode Zener Single 3.1V 3% 500mW Automotive 2-Pin DO-35 Ammo Product overview: TZX3V0C-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 3.1V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 3.1V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZX3V0C-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - TZX3V0C-TAP - 735515-TZX3V0C-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TZX3V0C-TAP
735515-TZX3V0C-TAP
Diodes - Zener - Single - TZX3V0C-TAP 735515-TZX3V0C-TAP
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 735515-TZX3V0C-TAP Packaging: Tape & Box (TB) Mounting Style: Through Hole Voltage - Zener (Nom) (Vz): 3V Categories: Discrete Semiconductor Products Supplier Device Package: DO-35 Temperature Range - Operating: -65°C ~ 175°C Manufacturer Package: DO-204AH, DO-35, Axial Impedance (Maximum) (Zzt): 100 Ohms Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30,000 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA Current - Reverse Leakage at Vr: 5μA at 500mV

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 735515-TZX3V0C-TAP
Packaging: Tape & Box (TB)
Mounting Style: Through Hole
Voltage - Zener (Nom) (Vz): 3V
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-35
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Package: DO-204AH, DO-35, Axial
Impedance (Maximum) (Zzt): 100 Ohms
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30,000
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA
Current - Reverse Leakage at Vr: 5μA at 500mV

Buy Now
Discrete Semiconductor Products - Diodes - Zener - TZX3V0C-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TZX3V0C-TAP
Discrete Semiconductor Products - Diodes - Zener TZX3V0C-TAP
DIODE ZENER 3V 500MW DO35

DIODE ZENER 3V 500MW DO35

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
TZX3V0C-TAP
Zener Diodes TZX3V0C-TAP
Zener Diodes 3.0 Volt 0.5W 2%

Zener Diodes 3.0 Volt 0.5W 2%

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number TZX3V0C-TAP-ND 287-TZX3V0C-TAP 735515-TZX3V0C-TAP TZX3V0C-TAP TZX3V0C-TAP
Product Name Single Zener Diodes Automotive 3.1V 500mW Zener Diode Diodes - Zener - Single - TZX3V0C-TAP Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Package Ammo Pack DO-35 (DO-204AH); DO-35 DO-35-2; DO-35
RoHS Compliant RoHS
VZ 3 volts 3 volts 3 volts
Unlock Full Specs
to access all available technical data