Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - U2D-E3/5BT U2D-E3/5BT

Description
Manufacturer: Vishay Win Source Part Number: 1115137-U2D-E3/5BT Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 900mV @ 2A Reverse Recovery Time (trr): 27ns Current - Reverse Leakage @ Vr: 10μA @ 200V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1115137-U2D-E3/5BT Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 900mV @ 2A Reverse Recovery Time (trr): 27ns Current - Reverse Leakage @ Vr: 10μA @ 200V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - U2D-E3/5BT - 1115137-U2D-E3/5BT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - U2D-E3/5BT
1115137-U2D-E3/5BT
Diodes, Rectifiers - Single - U2D-E3/5BT 1115137-U2D-E3/5BT
Manufacturer: Vishay Win Source Part Number: 1115137-U2D-E3/5BT Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 900mV @ 2A Reverse Recovery Time (trr): 27ns Current - Reverse Leakage @ Vr: 10μA @ 200V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1115137-U2D-E3/5BT
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 900mV @ 2A
Reverse Recovery Time (trr): 27ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - U2D-E3/5BT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
U2D-E3/5BT-ND
Single Diodes U2D-E3/5BT-ND
Diode Standard 200V 2A Surface Mount DO-214AA (SMB)

Diode Standard 200V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
200V 2A Diode and Rectifier - 280-U2D-E3/5BT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 2A Diode and Rectifier
280-U2D-E3/5BT
200V 2A Diode and Rectifier 280-U2D-E3/5BT
DIODE GEN PURP 200V 2A DO214AA Product overview: U2D-E3/5BT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-U2D-E3/5BT can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 2A DO214AA Product overview: U2D-E3/5BT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-U2D-E3/5BT can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
U2D-E3/5BT
Rectifiers U2D-E3/5BT
Rectifiers 2.0 Amp 200 Volt 50 Amp IFSM

Rectifiers 2.0 Amp 200 Volt 50 Amp IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - U2D-E3/5BT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
U2D-E3/5BT
Discrete Semiconductor Products - Diodes - Rectifiers U2D-E3/5BT
DIODE GEN PURP 200V 2A DO214AA

DIODE GEN PURP 200V 2A DO214AA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number 1115137-U2D-E3/5BT U2D-E3/5BT-ND 280-U2D-E3/5BT U2D-E3/5BT U2D-E3/5BT
Product Name Diodes, Rectifiers - Single - U2D-E3/5BT Single Diodes 200V 2A Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 0.9000 volts 0.9000 volts
VR 200 volts
IR 0.0100 mA
trr 27 ns
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2222906P - RS Components, Ltd.
Specs
Package DO-219AA
RoHS Compliant RoHS
View Details
Rectifier Diode - HR2PFT15 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 50 amps
IF 2600 mA
trr 25 ns
View Details
40 V, 200 mA Schottky barrier diode - 1PS76SB21Z - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
5 suppliers
Discrete Semiconductor Products - Diodes - Rectifiers - BAS3005S-02LRHE6327 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
VF 0.5000 volts
View Details