Vishay Intertechnology, Inc. Single Zener Diodes TZX4V3A-TAP

Description
Zener Diode 4.3V 500mW Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet
Description
Zener Diode 4.3V 500mW Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - TZX4V3A-TAP-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZX4V3A-TAP-ND
Single Zener Diodes TZX4V3A-TAP-ND
Zener Diode 4.3V 500mW Through Hole DO-35 (DO-204AH)

Zener Diode 4.3V 500mW Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Singapore, Singapore
0.5W Zener Diode
287-TZX4V3A-TAP
0.5W Zener Diode 287-TZX4V3A-TAP
Zener Diodes 4.3 Volt 0.5W 10% Product overview: TZX4V3A-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZX4V3A-TAP can be used for catalog matching and distributor lookup.

Zener Diodes 4.3 Volt 0.5W 10% Product overview: TZX4V3A-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZX4V3A-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - TZX4V3A-TAP - 1115094-TZX4V3A-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TZX4V3A-TAP
1115094-TZX4V3A-TAP
Diodes - Zener - Single - TZX4V3A-TAP 1115094-TZX4V3A-TAP
Manufacturer: Vishay Win Source Part Number: 1115094-TZX4V3A-TAP Packaging: AMMO PACKAGE Mounting: Through Hole Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 1.5V Voltage - Zener (Nom) (Vz): 4.3V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1115094-TZX4V3A-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 1.5V
Voltage - Zener (Nom) (Vz): 4.3V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
TZX4V3A-TAP
Zener Diodes TZX4V3A-TAP
Zener Diodes 4.3 Volt 0.5W 10%

Zener Diodes 4.3 Volt 0.5W 10%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - TZX4V3A-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TZX4V3A-TAP
Discrete Semiconductor Products - Diodes - Zener TZX4V3A-TAP
DIODE ZENER 4.3V 500MW DO35

DIODE ZENER 4.3V 500MW DO35

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number TZX4V3A-TAP-ND 287-TZX4V3A-TAP 1115094-TZX4V3A-TAP TZX4V3A-TAP TZX4V3A-TAP
Product Name Single Zener Diodes 0.5W Zener Diode Diodes - Zener - Single - TZX4V3A-TAP Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Package Tape and Reel DO-35 DO-35-2; DO-35 DO-35 (DO-204AH); DO-35
RoHS Compliant RoHS
VZ 4.3 volts 4.3 volts 4.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4464 - Micross Components, Inc.
Specs
IR 0.3000 mA
View Details
Dual Zener diodes - BZB84-C3V0,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
4 suppliers
Zener Diodes - 1220292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details