Bridge Rectifier Single Phase Schottky 50V Surface Mount 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1275880-UC3610DW
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Technology: Schottky
Diode Type: Single Phase
Current - Average Rectified (Io): 3A
Current - Reverse Leakage @ Vr: 100μA @ 40V
Family Name: UC3610
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Voltage - Peak Reverse (Maximum): 50V
Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 1A
Alternative Parts (Cross-Reference): UC3610DWTR;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
3A Schottky Bridge Rectifier, 50V, SOIC, Surface Mount Product overview: UC3610DW from Texas Instruments is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 3A, 50V, SOIC. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 50V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-UC3610DW can be used for catalog matching and distributor lookup.
BRIDGE RECT 1PHASE 50V 3A 16SOIC
Bridge Rectifiers Dual Schottky Diode Bridge
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 296-11230-5-ND | 1275880-UC3610DW | 299-UC3610DW | UC3610DW | UC3610DW |
| Product Name | Bridge Rectifiers | Bridge Rectifiers - UC3610DW | Schottky SMD 3A 50V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | ||||
| Package | "16-SOIC (0.295"", 7.50mm Width)" | Rail/Tube | SOIC-16 | ||
| Tj | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | |
| VF | 1.3 volts | 1.3 volts |