Zener Diode 3.3V 500mW Through Hole DO-35 (DO-204AH)
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 798596-TZX3V3C-TAP
Series: Automotive, AEC-Q101
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 175°C
Package: DO-204AH, DO-35, Axial
Power - Max: 500mW
Current - Reverse Leakage @ Vr: 5μA @ 1V
Voltage - Zener (Nom) (Vz): 3.3V
Family Name: TZX3V3C
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-35
Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 200mA
Impedance (Maximum) (Zzt): 100 Ohm
Alternative Parts (Cross-Reference): HZ3C2-E; HZ3C2RE-E; HZ3C2; HZ3C2-N;
Introduction Date: March 16, 2004
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Zener Diodes 3.3 Volt 0.5W 2% Product overview: TZX3V3C-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZX3V3C-TAP can be used for catalog matching and distributor lookup.
Zener Diodes 3.3 Volt 0.5W 2%
DIODE ZENER 3.3V 500MW DO35
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | TZX3V3C-TAP-ND | 798596-TZX3V3C-TAP | 287-TZX3V3C-TAP | TZX3V3C-TAP | TZX3V3C-TAP |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - TZX3V3C-TAP | 0.5W Zener Diode | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | |
| VZ | 3.3 volts | 3.3 volts | 3.3 volts | ||
| ZZT | 100 ohms | 100 ohms | 100 ohms | ||
| IR | 0.0050 mA | 5 mA |