Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TVS DIODE 3.3V 7.5V SLP0603P2X3A Product overview: UCLAMP3311Z.TFT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V, 7.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, 7.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP3311Z.TFT can be used for catalog matching and distributor lookup.
7.5V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3
TVS DIODE 3.3VWM SLP0603P2X3
TVS DIODE 3.3VWM SLP0603P2X3
Manufacturer: Semtech Corporation
Win Source Part Number: 850860-UCLAMP3311Z.T
Series: uClamp®, Z-Pak™
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Family Name: UCLAMP3311
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8541.10.0080
TVS DIODE 3.3V 7.5V SLP0603P2X3A
TVS DIODE 3.3V 7.5V SLP0603P2X3A
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | UCLAMP3311Z.TFT | 144-UCLAMP3311Z.TFT | 600-UCLAMP3311Z.TFTTR-ND | 850860-UCLAMP3311Z.TFT | UCLAMP3311Z.TFT | UCLAMP3311Z.TFT |
| Product Name | TVS | 3.3V 7.5V TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - UCLAMP3311Z.TFT | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Package | Tape & Reel (TR) | 0201 (0603 Metric) | 0201 (0603 Metric) | SLP0603P2X3 | ||
| Peak Pulse Power | 30 watts | 30 watts | 30 watts | 30 watts | ||
| Tj | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |