Vishay Intertechnology, Inc. 7.26V 500mW Zener Diode TZX7V5X-TAP

Description
Diode Zener Single 7.26V 3% 500mW 2-Pin DO-35 Ammo Product overview: TZX7V5X-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.26V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.26V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZX7V5X-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Zener Single 7.26V 3% 500mW 2-Pin DO-35 Ammo Product overview: TZX7V5X-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.26V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.26V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZX7V5X-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
7.26V 500mW Zener Diode
287-TZX7V5X-TAP
7.26V 500mW Zener Diode 287-TZX7V5X-TAP
Diode Zener Single 7.26V 3% 500mW 2-Pin DO-35 Ammo Product overview: TZX7V5X-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.26V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.26V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZX7V5X-TAP can be used for catalog matching and distributor lookup.

Diode Zener Single 7.26V 3% 500mW 2-Pin DO-35 Ammo Product overview: TZX7V5X-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.26V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.26V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZX7V5X-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1367374-TZX7V5X-TAP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1367374-TZX7V5X-TAP
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1367374-TZX7V5X-TAP
Win Source Part Number: 1367374-TZX7V5X-TAP Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Temperature Range - Operating: -65°C ~ 175°C Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Series: Automotive, AEC-Q101, TZX Package / Case: DO-204AH, DO-35, Axial Supplier Device Package: DO-35 (DO-204AH) Base Product Number: TZX7V5 Mounting Type: Through Hole HTSUS: 8541.10.0050 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 1 µA @ 5 V Power - Max: 500 mW Voltage - Zener (Nom) (Vz): 7.5 V Impedance (Max) (Zzt): 15 Ohms Product Status: Active

Win Source Part Number: 1367374-TZX7V5X-TAP
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -65°C ~ 175°C
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: Automotive, AEC-Q101, TZX
Package / Case: DO-204AH, DO-35, Axial
Supplier Device Package: DO-35 (DO-204AH)
Base Product Number: TZX7V5
Mounting Type: Through Hole
HTSUS: 8541.10.0050
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 1 µA @ 5 V
Power - Max: 500 mW
Voltage - Zener (Nom) (Vz): 7.5 V
Impedance (Max) (Zzt): 15 Ohms
Product Status: Active

Buy Now Datasheet
Single Zener Diodes - 112-TZX7V5X-TAPTB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TZX7V5X-TAPTB-ND
Single Zener Diodes 112-TZX7V5X-TAPTB-ND
Zener Diode 7.5V 500mW Through Hole DO-35 (DO-204AH)

Zener Diode 7.5V 500mW Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - 112-TZX7V5X-TAPCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TZX7V5X-TAPCT-ND
Single Zener Diodes 112-TZX7V5X-TAPCT-ND
Zener Diode 7.5V 500mW Through Hole DO-35 (DO-204AH)

Zener Diode 7.5V 500mW Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
TZX7V5X-TAP
Zener Diodes TZX7V5X-TAP
Zener Diodes ZENER DIODE DO35-e2

Zener Diodes ZENER DIODE DO35-e2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - TZX7V5X-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TZX7V5X-TAP
Discrete Semiconductor Products - Diodes - Zener TZX7V5X-TAP
DIODE ZENER 7.5V 500MW DO35

DIODE ZENER 7.5V 500MW DO35

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-TZX7V5X-TAP 1367374-TZX7V5X-TAP 112-TZX7V5X-TAPTB-ND TZX7V5X-TAP TZX7V5X-TAP
Product Name 7.26V 500mW Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Ammo DO-204AH, DO-35, Axial DO-35-2; DO-35 DO-35 (DO-204AH); DO-35
RoHS Compliant RoHS
VZ 7.26 volts 7.5 volts 7.5 volts
ZZT 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data