Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Zener - Single TZX7V5B-TAP

Description
Win Source Part Number: 1207341-TZX7V5B-TAP Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101, TZX Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 10,000 Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 1 µA @ 5 V Voltage - Zener (Nom) (Vz): 7.5 V Impedance (Max) (Zzt): 15 Ohms Mounting Type: Through Hole Package / Case: DO-204AH, DO-35, Axial Supplier Device Package: DO-35 (DO-204AH) Temperature Range - Operating: 175°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-TZX7V5B-TAPCT,TZ X7V5B-TAPGICT-ND,TZX 7V5B-TAPGITB,TZX7V5B -TAPGICT,112-TZX7V5B -TAPTB,TZX7V5B-TAPGI TB-ND Base Product Number: TZX7V5
Request a Quote Datasheet
Description
Win Source Part Number: 1207341-TZX7V5B-TAP Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101, TZX Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 10,000 Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 1 µA @ 5 V Voltage - Zener (Nom) (Vz): 7.5 V Impedance (Max) (Zzt): 15 Ohms Mounting Type: Through Hole Package / Case: DO-204AH, DO-35, Axial Supplier Device Package: DO-35 (DO-204AH) Temperature Range - Operating: 175°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-TZX7V5B-TAPCT,TZ X7V5B-TAPGICT-ND,TZX 7V5B-TAPGITB,TZX7V5B -TAPGICT,112-TZX7V5B -TAPTB,TZX7V5B-TAPGI TB-ND Base Product Number: TZX7V5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single - 1207341-TZX7V5B-TAP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1207341-TZX7V5B-TAP
Discrete Semiconductor Products - Diodes - Zener - Single 1207341-TZX7V5B-TAP
Win Source Part Number: 1207341-TZX7V5B-TAP Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101, TZX Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 10,000 Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 1 µA @ 5 V Voltage - Zener (Nom) (Vz): 7.5 V Impedance (Max) (Zzt): 15 Ohms Mounting Type: Through Hole Package / Case: DO-204AH, DO-35, Axial Supplier Device Package: DO-35 (DO-204AH) Temperature Range - Operating: 175°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: 112-TZX7V5B-TAPCT,TZ X7V5B-TAPGICT-ND,TZX 7V5B-TAPGITB,TZX7V5B -TAPGICT,112-TZX7V5B -TAPTB,TZX7V5B-TAPGI TB-ND Base Product Number: TZX7V5

Win Source Part Number: 1207341-TZX7V5B-TAP
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101, TZX
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 10,000
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 1 µA @ 5 V
Voltage - Zener (Nom) (Vz): 7.5 V
Impedance (Max) (Zzt): 15 Ohms
Mounting Type: Through Hole
Package / Case: DO-204AH, DO-35, Axial
Supplier Device Package: DO-35 (DO-204AH)
Temperature Range - Operating: 175°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 112-TZX7V5B-TAPCT,TZX7V5B-TAPGICT-ND,TZX7V5B-TAPGITB,TZX7V5B-TAPGICT,112-TZX7V5B-TAPTB,TZX7V5B-TAPGITB-ND
Base Product Number: TZX7V5

Buy Now Datasheet
Singapore, Singapore
Automotive 7.4V 15Ohm 500mW Zener Diode
287-TZX7V5B-TAP
Automotive 7.4V 15Ohm 500mW Zener Diode 287-TZX7V5B-TAP
Zener Diode Single 7.4V 3% 15Ohm 500mW Automotive 2-Pin DO-35 Ammo Product overview: TZX7V5B-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 7.4V, 15Ohm, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 7.4V, 15Ohm, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZX7V5B-TAP can be used for catalog matching and distributor lookup.

Zener Diode Single 7.4V 3% 15Ohm 500mW Automotive 2-Pin DO-35 Ammo Product overview: TZX7V5B-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 7.4V, 15Ohm, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 7.4V, 15Ohm, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZX7V5B-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-TZX7V5B-TAPCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TZX7V5B-TAPCT-ND
Single Zener Diodes 112-TZX7V5B-TAPCT-ND
Zener Diode 7.5V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 7.5V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - 112-TZX7V5B-TAPTB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TZX7V5B-TAPTB-ND
Single Zener Diodes 112-TZX7V5B-TAPTB-ND
Zener Diode 7.5V 500mW ±5% Through Hole DO-35 (DO-204AH)

Zener Diode 7.5V 500mW ±5% Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - TZX7V5B-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TZX7V5B-TAP
Discrete Semiconductor Products - Diodes - Zener TZX7V5B-TAP
DIODE ZENER 7.5V 500MW DO35

DIODE ZENER 7.5V 500MW DO35

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
TZX7V5B-TAP
Zener Diodes TZX7V5B-TAP
Zener Diodes 7.5 Volt 0.5W 5%

Zener Diodes 7.5 Volt 0.5W 5%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 1207341-TZX7V5B-TAP 287-TZX7V5B-TAP 112-TZX7V5B-TAPCT-ND TZX7V5B-TAP TZX7V5B-TAP
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Automotive 7.4V 15Ohm 500mW Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package DO-204AH, DO-35, Axial Ammo Pack DO-35 (DO-204AH); DO-35 DO-35-2; DO-35
VZ 7.5 volts 7.5 volts 7.5 volts
ZZT 15 ohms 15 ohms 15 ohms
IR 1.00E-3 mA 1 mA
Unlock Full Specs
to access all available technical data