Semtech Corp. 1500W 15V TVS Protection Diode UCLAMP1571P.TNT

Description
Trans Voltage Suppressor Diode, 1500W, 15V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: UCLAMP1571P.TNT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP1571P.TNT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, 1500W, 15V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: UCLAMP1571P.TNT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP1571P.TNT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1500W 15V TVS Protection Diode - 144-UCLAMP1571P.TNT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1500W 15V TVS Protection Diode
144-UCLAMP1571P.TNT
1500W 15V TVS Protection Diode 144-UCLAMP1571P.TNT
Trans Voltage Suppressor Diode, 1500W, 15V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: UCLAMP1571P.TNT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP1571P.TNT can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 1500W, 15V V(RWM), Unidirectional, 1 Element, Silicon, Product overview: UCLAMP1571P.TNT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP1571P.TNT can be used for catalog matching and distributor lookup.

Supplier's Site
TVS Diodes - UCLAMP1571P.TNTCT-ND - DigiKey
Thief River Falls, MN, United States
40V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount SGP1610N2

40V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount SGP1610N2

Buy Now Datasheet
TVS Diodes - UCLAMP1571P.TNTDKR-ND - DigiKey
Thief River Falls, MN, United States
40V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount SGP1610N2

40V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount SGP1610N2

Buy Now Datasheet
TVS Diodes - UCLAMP1571P.TNTTR-ND - DigiKey
Thief River Falls, MN, United States
40V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount SGP1610N2

40V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount SGP1610N2

Buy Now Datasheet
TVS - TVS - Diodes - UCLAMP1571P.TNT - 789099-UCLAMP1571P.TNT - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - UCLAMP1571P.TNT
789099-UCLAMP1571P.TNT
TVS - TVS - Diodes - UCLAMP1571P.TNT 789099-UCLAMP1571P.TNT
Manufacturer: Semtech Corporation Win Source Part Number: 789099-UCLAMP1571P.T NT Series: Automotive, AEC-Q100, uClamp Packaging: Reel package Type: Zener Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 2-UDFN Applications: Automotive Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 15V (Maximum) Current - Peak Pulse (10/1000μs): 40A (8/20μs) Power Line Protection: No Capacitance @ Frequency: 220pF @ 1MHz Family Name: uClamp1571P Categories: Circuit Protection Minimum Breakdown Voltage: 17.5V Manufacturer Package: SGP1610N2 Maximum Clamping Voltage: 40V Alternative Parts (Cross-Reference): IP4085CX4; IP4085CX4/LF/P,135; IP4386CX4; IP4386CX4/LF,135; Introduction Date: September 25, 2014 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited

Manufacturer: Semtech Corporation
Win Source Part Number: 789099-UCLAMP1571P.TNT
Series: Automotive, AEC-Q100, uClamp
Packaging: Reel package
Type: Zener
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 2-UDFN
Applications: Automotive
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 15V (Maximum)
Current - Peak Pulse (10/1000μs): 40A (8/20μs)
Power Line Protection: No
Capacitance @ Frequency: 220pF @ 1MHz
Family Name: uClamp1571P
Categories: Circuit Protection
Minimum Breakdown Voltage: 17.5V
Manufacturer Package: SGP1610N2
Maximum Clamping Voltage: 40V
Alternative Parts (Cross-Reference): IP4085CX4; IP4085CX4/LF/P,135; IP4386CX4; IP4386CX4/LF,135;
Introduction Date: September 25, 2014
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited

Buy Now
 - UCLAMP1571P.TNT - Rochester Electronics
Newburyport, MA, United States
TVS Diode Zener Uni-Directional 15V (Max) 40V 2-SON T/R

TVS Diode Zener Uni-Directional 15V (Max) 40V 2-SON T/R

Supplier's Site Datasheet
TVS - UCLAMP1571P.TNT - Richardson RFPD
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - UCLAMP1571P.TNT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
UCLAMP1571P.TNT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes UCLAMP1571P.TNT
TVS DIODE 15VWM 40VC SGP1610N2

TVS DIODE 15VWM 40VC SGP1610N2

Supplier's Site
TVS DIODE 15V 40V SGP1610N2 - 684-UCLAMP1571P.TNT - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 15V 40V SGP1610N2
684-UCLAMP1571P.TNT
TVS DIODE 15V 40V SGP1610N2 684-UCLAMP1571P.TNT
TVS DIODE 15V 40V SGP1610N2

TVS DIODE 15V 40V SGP1610N2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Richardson RFPD Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-UCLAMP1571P.TNT UCLAMP1571P.TNTCT-ND 789099-UCLAMP1571P.TNT UCLAMP1571P.TNT UCLAMP1571P.TNT UCLAMP1571P.TNT 684-UCLAMP1571P.TNT
Product Name 1500W 15V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - UCLAMP1571P.TNT TVS Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS DIODE 15V 40V SGP1610N2
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS RoHS
Package Cut Tape 0603 (1610 Metric) SGP1610N SGP1610N2 2-UDFN
Tj -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VC 40 volts 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data