Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TVS DIODE 12VWM 28.5VC SLP1006P2
TVS DIODE 12VWM 28.5VC SLP1006P2
TVS DIODE 12VWM 28.5VC SLP1006P2
UCLAMP 12V 1-LINE ESD PROT
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | UCLAMP1211P.TFT | 600-UCLAMP1211P.TFTDKR-ND | UCLAMP1211P.TFT |
| Product Name | TVS | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | 0402 (1006 Metric) | SLP1006P2 | |
| Peak Pulse Power | 200 watts | 200 watts | |
| VC | 28.5 volts | 28.5 volts |