Vishay Intertechnology, Inc. 0.5W Zener Diode TZX3V9B-TAP

Description
Zener Diodes 3.9 Volt 0.5W 5% Product overview: TZX3V9B-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZX3V9B-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diodes 3.9 Volt 0.5W 5% Product overview: TZX3V9B-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZX3V9B-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.5W Zener Diode
287-TZX3V9B-TAP
0.5W Zener Diode 287-TZX3V9B-TAP
Zener Diodes 3.9 Volt 0.5W 5% Product overview: TZX3V9B-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZX3V9B-TAP can be used for catalog matching and distributor lookup.

Zener Diodes 3.9 Volt 0.5W 5% Product overview: TZX3V9B-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZX3V9B-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - TZX3V9B-TAP-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZX3V9B-TAP-ND
Single Zener Diodes TZX3V9B-TAP-ND
Zener Diode 3.9V 500mW Through Hole DO-35 (DO-204AH)

Zener Diode 3.9V 500mW Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Diodes - Zener - Single - TZX3V9B-TAP - 801695-TZX3V9B-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TZX3V9B-TAP
801695-TZX3V9B-TAP
Diodes - Zener - Single - TZX3V9B-TAP 801695-TZX3V9B-TAP
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 801695-TZX3V9B-TAP Packaging: Tape & Box (TB) Mounting Style: Through Hole Power - Max: 500mW Voltage - Zener (Nom) (Vz): 3.9V Supplier Device Package: DO-35 Temperature Range - Operating: -65°C ~ 175°C Manufacturer Package: DO-204AH, DO-35, Axial Impedance (Maximum) (Zzt): 100 Ohms Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 30,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA Current - Reverse Leakage at Vr: 5μA at 1V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 801695-TZX3V9B-TAP
Packaging: Tape & Box (TB)
Mounting Style: Through Hole
Power - Max: 500mW
Voltage - Zener (Nom) (Vz): 3.9V
Supplier Device Package: DO-35
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Package: DO-204AH, DO-35, Axial
Impedance (Maximum) (Zzt): 100 Ohms
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 30,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA
Current - Reverse Leakage at Vr: 5μA at 1V

Buy Now
Discrete Semiconductor Products - Diodes - Zener - TZX3V9B-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TZX3V9B-TAP
Discrete Semiconductor Products - Diodes - Zener TZX3V9B-TAP
DIODE ZENER 3.9V 500MW DO35

DIODE ZENER 3.9V 500MW DO35

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
TZX3V9B-TAP
Zener Diodes TZX3V9B-TAP
Zener Diodes 3.9 Volt 0.5W 5%

Zener Diodes 3.9 Volt 0.5W 5%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-TZX3V9B-TAP TZX3V9B-TAP-ND 801695-TZX3V9B-TAP TZX3V9B-TAP TZX3V9B-TAP
Product Name 0.5W Zener Diode Single Zener Diodes Diodes - Zener - Single - TZX3V9B-TAP Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape and Reel DO-35 (DO-204AH); DO-35 DO-35-2; DO-35
RoHS Compliant RoHS
VZ 3.9 volts 3.9 volts 3.9 volts
ZZT 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data