Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TVS Diode, Transient Voltage Suppressor Product overview: UCLAMP3381P.TFT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP3381P.TFT can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Win Source Part Number: 901807-UCLAMP3381P.T
Series: uClamp®
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: 11.5V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SGP1006N2
Package: 2-UDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: UCLAMP3381
Categories: Circuit Protection
Case / Package: SGP1006N2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8541.10.0080
Other Part Number: UCLAMP3381P.TFTDKR, UCLAMP3381P.TFTTR, UCLAMP3381P.TFT-ND, UCLAMP3381P.TFTCT
11.5V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SGP1006N2
11.5V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SGP1006N2
11.5V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount SGP1006N2
TVS Diode Zener Bi-Directional 3.3V (Max) 11.5V 0402 T/R
TVS Diodes / ESD Suppressors 3.3V, High Surge TVS for VBus Protection
TVS DIODE 3.3VWM 11.5V SGP1006N2
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | UCLAMP3381P.TFT | 144-UCLAMP3381P.TFT | 901807-UCLAMP3381P.TFT | UCLAMP3381P.TFTTR-ND | UCLAMP3381P.TFT | UCLAMP3381P.TFT | UCLAMP3381P.TFT |
| Product Name | TVS | TVS Protection Diode | TVS - TVS - Diodes - UCLAMP3381P.TFT | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Configuration | Single | Single | |||||
| RoHS Compliant | RoHS | RoHS | |||||
| Package | SGP1006N2 | 0402 (1006 Metric) | SGP1006N | SGP1006N2 | |||
| Tj | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Peak Pulse Power | 275 watts | 275 watts |