Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TVS Diode, 170W, 5V, Bidirectional, 0402, 14V Clamp Product overview: UCLAMP0511P.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 170W, 5V, 14V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 170W, 5V, 14V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP0511P.TCT can be used for catalog matching and distributor lookup.
14V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2
14V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2
14V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2
TVS DIODE 5VWM 14VC SLP1006P2
TVS DIODE ARRAY; Product Range:µClamp Series; TVS Polarity:Bidirection
TVS DIODE ARRAY, FULL REEL; Product Range:µClamp Series; TVS Polarity:Bidirection
TVS DIODE 5VWM 14VC SLP1006P2
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | UCLAMP0511P.TCT | 144-UCLAMP0511P.TCT | UCLAMP0511PDKR-ND | UCLAMP0511P.TCT | 22M4266 | UCLAMP0511P.TCT |
| Product Name | TVS | 170W 5V 14V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode Array; Product Range Semtech | TVS Diodes |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Package | Tape and Reel | 0402 (1006 Metric) | SLP1006P2 | SLP1006P2 | 0402 (1006 Metric) | |
| Peak Pulse Power | 170 watts | 170 watts | 170 watts | 170 watts | ||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |