Diode Standard 150V 2A Surface Mount DO-214AA (SMB)
Manufacturer: Vishay
Win Source Part Number: 1115135-U2C-E3/5BT
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 150V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 900mV @ 2A
Reverse Recovery Time (trr): 27ns
Current - Reverse Leakage @ Vr: 10μA @ 150V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 150V 2A DO214AA Product overview: U2C-E3/5BT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-U2C-E3/5BT can be used for catalog matching and distributor lookup.
DIODE GEN PURP 150V 2A DO214AA
Rectifiers 2.0 Amp 150 Volt 50 Amp IFSM
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | U2C-E3/5BT-ND | 1115135-U2C-E3/5BT | 280-U2C-E3/5BT | U2C-E3/5BT | U2C-E3/5BT |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - U2C-E3/5BT | 150V 2A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | ||
| Diode Type | Standard | ||||
| VF | 0.9000 volts | 0.9000 volts | |||
| VR | 150 volts | ||||
| IR | 0.0100 mA |