Manufacturer: Texas Instruments
Win Source Part Number: 1275881-UC3610DWTR
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Technology: Schottky
Diode Type: Single Phase
Current - Average Rectified (Io): 3A
Current - Reverse Leakage @ Vr: 100μA @ 40V
Family Name: UC3610
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Voltage - Peak Reverse (Maximum): 50V
Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 1A
Alternative Parts (Cross-Reference): UC3610DW;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Dual Schottky diode bridge, 0C to 70C 16-SOIC 0 to 70 Product overview: UC3610DWTR from Texas Instruments is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, SOIC. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, SOIC, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-UC3610DWTR can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Schottky 50V Surface Mount 16-SOIC
BRIDGE RECT 1PHASE 50V 3A 16SOIC
BRIDGE RECT 1PHASE 50V 3A 16SOIC
Bridge Rectifiers Dual Schottky Diode Bridge
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 1275881-UC3610DWTR | 299-UC3610DWTR | UC3610DWTR-ND | 815-UC3610DWTR | UC3610DWTR | UC3610DWTR |
| Product Name | Bridge Rectifiers - UC3610DWTR | Dual Schottky SOIC Diode and Rectifier | Bridge Rectifiers | BRIDGE RECT 1PHASE 50V 3A 16SOIC | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| VF | 1.3 volts | 1.3 volts | 1.3 volts | |||
| Tj | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package | Tape and Reel | "16-SOIC (0.295"", 7.50mm Width)" | SOIC-16 | |||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 3 amps |