Zener Diode 3.6V 500mW Through Hole DO-35 (DO-204AH)
Zener Diode 3.6V 500mW Through Hole DO-35 (DO-204AH)
Diode Zener Single 3.6V 3% 500mW
Diode Zener Single 3.6V 3% 500mW
Diode Zener Single 3.6V 3% 500mW
Zener Diodes 3.6 Volt 0.5W 5%
DIODE ZENER 3.6V 500MW DO35
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | TZX3V6B-TRGITR-ND | 8185055P | 8185055 | TZX3V6B-TR | TZX3V6B-TR |
| Product Name | Single Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |||
| Package | DO-35; DO-35 | Do-35 | DO-35-2; DO-35 | DO-35 (DO-204AH); DO-35 | |
| RoHS Compliant | RoHS | RoHS | |||
| Pin Count | 2 |