DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
150
200
250
300
330
340
350
360
370
380
389
390
391
392
393
394
395
396
397
398
399
400
401
410
417
| Product Name | Notes |
|---|---|
| 200V, 3A, DO-201AD, ULTRA FAST R | |
| 20NS, 4A, 200V, ULTRA FAST RECOV | |
| 20NS, 5A, 200V, ULTRA FAST RECOV | |
| 8.5V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC | |
| Bridge Rectifier Single Phase Standard 100V Through Hole D3K | |
| Bridge Rectifier Single Phase Standard 1kV Through Hole D3K | |
| Bridge Rectifier Single Phase Standard 200V Through Hole D3K | |
| Bridge Rectifier Single Phase Standard 400V Through Hole D3K | |
| Bridge Rectifier Single Phase Standard 50V Through Hole D3K | |
| Bridge Rectifier Single Phase Standard 600V Through Hole D3K | |
| Bridge Rectifier Single Phase Standard 800V Through Hole D3K | |
| Diode Array 1 Pair Common Cathode Standard 100V 5A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 150V 18A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 150V 5A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 200V 100A Screw Mount Module | |
| Diode Array 1 Pair Common Cathode Standard 200V 10A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 200V 18A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 200V 20A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Standard 200V 5A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 300V 10A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 300V 5A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 300V 60A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Standard 400V 100A Screw Mount Module | |
| Diode Array 1 Pair Common Cathode Standard 400V 10A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 400V 5A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 500V 10A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 50V 18A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 600V 10A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 700V 30A Through Hole TO-204AA, TO-3 | |
| Diode Array 1 Pair Common Cathode Standard 800V 70A Screw Mount TO-249AA Isolated Base | |
| Diode Array 2 Independent Standard 200V 120A (DC) Chassis Mount SOT-227-4, miniBLOC | |
| Diode Array 2 Independent Standard 400V 100A (DC) Chassis Mount SOT-227-4, miniBLOC | |
| DIODE ARRAY GP 100V 30A TO204AA | |
| DIODE ARRAY GP 100V 50A TO204AA | |
| DIODE ARRAY GP 150V 30A TO204AA | |
| DIODE ARRAY GP 150V 50A TO204AA | |
| DIODE ARRAY GP 200V 20A TO247AD | |
| DIODE ARRAY GP 200V 30A TO204AA | |
| DIODE ARRAY GP 200V 50A TO204AA | |
| DIODE ARRAY GP 300V 20A ITO220AB | |
| DIODE ARRAY GP 300V 30A TO204AA | |
| DIODE ARRAY GP 300V 60A TO247AD | |
| DIODE ARRAY GP 400V 30A TO204AA | |
| DIODE ARRAY GP 500V 30A TO204AA | |
| DIODE ARRAY GP 600V 30A TO204AA | |
| DIODE ARRAY GP 800V 30A TO204AA | |
| DIODE GEN PURP 1000V 3A DO201 | |
| DIODE GEN PURP 1000V 6A P600 | |
| DIODE GEN PURP 100V 4A DO201AD | |
| DIODE GEN PURP 100V 600MA TS-1 | |
| DIODE GEN PURP 150V 600MA TS-1 | |
| DIODE GEN PURP 200V 2A DO204AC | |
| DIODE GEN PURP 200V 3A DO201 | |
| DIODE GEN PURP 200V 5A DO201AD | |
| DIODE GEN PURP 200V 600MA TS-1 | |
| DIODE GEN PURP 200V 6A P600 | |
| DIODE GEN PURP 400V 3A DO201 | |
| DIODE GEN PURP 400V 5A DO201AD | |
| DIODE GEN PURP 50V 3A DO201 | |
| DIODE GEN PURP 50V 4A DO201AD | |
| DIODE GEN PURP 50V 600MA TS-1 | |
| DIODE GEN PURP 50V 6A P600 | |
| DIODE GEN PURP 600V 2A DO214AC | |
| DIODE GEN PURP 600V 3A DO201 | |
| DIODE GEN PURP 600V 5A DO201AD | |
| DIODE GEN PURP 600V 5A TO252 | |
| DIODE GEN PURP 800V 3A DO201 | |
| DIODE GEN PURP 800V 6A P600 | |
| Diode Standard 1000V 1.5A Surface Mount SMA (DO-214AC) | |
| Diode Standard 1000V 1A Surface Mount SOD-123FL | |
| DIODE STANDARD 1000V 3A DO201 | |
| DIODE STANDARD 1000V 3A DO201AD | |
| Diode Standard 1000V 3A Through Hole DO-201AD | |
| Diode Standard 1000V 6A Through Hole P600 | |
| DIODE STANDARD 1000V 70A DO203AB | |
| DIODE STANDARD 100V 1A DO214AC | |
| DIODE STANDARD 100V 1A SOD123FL | |
| Diode Standard 100V 1A Surface Mount DO-214BA | |
| Diode Standard 100V 1A Surface Mount SOD-123FL | |
| Diode Standard 100V 1A Through Hole DO-204AL (DO-41) | |
| Diode Standard 100V 1A Through Hole DO-41 | |
| Diode Standard 100V 2A Through Hole DO-15 | |
| Diode Standard 100V 2A Through Hole DO-204AC (DO-15) | |
| Diode Standard 100V 30A Stud Mount DO-203AA (DO-4) | |
| DIODE STANDARD 100V 3A DO201 | |
| DIODE STANDARD 100V 3A DO201AD | |
| DIODE STANDARD 100V 3A DO214AA | |
| Diode Standard 100V 3A Surface Mount DO-214AB | |
| Diode Standard 100V 3A Through Hole DO-201AD | |
| Diode Standard 100V 4A Through Hole DO-201AD | |
| DIODE STANDARD 100V 50A TO204AA | |
| DIODE STANDARD 100V 50A TO3 | |
| Diode Standard 100V 5A Surface Mount DO-214AB | |
| Diode Standard 100V 600mA Through Hole MPG06 | |
| Diode Standard 100V 600mA Through Hole TS-1 | |
| DIODE STANDARD 100V 6A P600 | |
| Diode Standard 100V 70A Stud Mount DO-5 | |
| Diode Standard 100V 8A Through Hole TO-220AC | |
| DIODE STANDARD 100V 8A TO220AC | |
| Diode Standard 100V Stud Mount DO-5 | |
| DIODE STANDARD 1200V 1A DO41 | |
| DIODE STANDARD 150V 1A DO214AC | |
| DIODE STANDARD 150V 1A SOD123FL | |
| Diode Standard 150V 1A Surface Mount DO-214BA | |
| Diode Standard 150V 1A Through Hole DO-204AL (DO-41) | |
| Diode Standard 150V 2A Through Hole DO-204AC (DO-15) | |
| Diode Standard 150V 30A Stud Mount DO-203AA (DO-4) | |
| DIODE STANDARD 150V 3A DO214AA | |
| Diode Standard 150V 3A Surface Mount DO-214AB | |
| Diode Standard 150V 4A Through Hole DO-201AD | |
| DIODE STANDARD 150V 50A TO3 | |
| Diode Standard 150V 5A Surface Mount DO-214AB | |
| Diode Standard 150V 600mA Through Hole MPG06 | |
| Diode Standard 150V 600mA Through Hole TS-1 | |
| Diode Standard 150V 70A Stud Mount DO-5 | |
| Diode Standard 150V 8A Through Hole TO-220AC | |
| DIODE STANDARD 150V 8A TO220AC | |
| Diode Standard 150V Stud Mount DO-5 | |
| DIODE STANDARD 200V 1A DO214AC | |
| DIODE STANDARD 200V 1A SOD123FL | |
| Diode Standard 200V 1A Surface Mount DO-214BA | |
| Diode Standard 200V 1A Surface Mount SOD-123FL | |
| Diode Standard 200V 1A Through Hole DO-204AL (DO-41) | |
| Diode Standard 200V 1A Through Hole DO-41 | |
| DIODE STANDARD 200V 2A DO15 | |
| DIODE STANDARD 200V 2A DO214AC | |
| DIODE STANDARD 200V 2A SOD123HL | |
| Diode Standard 200V 2A Surface Mount DO-221AC (SMA-FL) | |
| Diode Standard 200V 2A Through Hole DO-15 | |
| Diode Standard 200V 2A Through Hole DO-204AC (DO-15) | |
| Diode Standard 200V 30A Chassis, Stud Mount DO-4 | |
| DIODE STANDARD 200V 30A DO4 | |
| Diode Standard 200V 30A Stud Mount DO-203AA (DO-4) | |
| DIODE STANDARD 200V 30A TO204AA | |
| DIODE STANDARD 200V 3A DO201 | |
| DIODE STANDARD 200V 3A DO201AD | |
| DIODE STANDARD 200V 3A DO214AA | |
| Diode Standard 200V 3A Surface Mount DO-214AB | |
| Diode Standard 200V 3A Surface Mount DO-221AC (SMA-FL) | |
| Diode Standard 200V 3A Through Hole DO-201AD | |
| DIODE STANDARD 200V 4A DO201AD | |
| Diode Standard 200V 4A Through Hole DO-201AD | |
| DIODE STANDARD 200V 50A TO3 | |
| DIODE STANDARD 200V 5A DO204AC | |
| Diode Standard 200V 5A Surface Mount DO-214AB | |
| Diode Standard 200V 5A Through Hole DO-201AD | |
| Diode Standard 200V 600mA Through Hole MPG06 | |
| Diode Standard 200V 600mA Through Hole TS-1 | |
| Diode Standard 200V 6A Through Hole P600 | |
| DIODE STANDARD 200V 70A DO203AB | |
| Diode Standard 200V 70A Stud Mount DO-5 | |
| Diode Standard 200V 85A Stud Mount DO-5 | |
| Diode Standard 200V 8A Through Hole ITO-220AC | |
| Diode Standard 200V 8A Through Hole TO-220AC | |
| Diode Standard 200V Stud Mount DO-5 | |
| DIODE STANDARD 300V 1A DO214AC | |
| DIODE STANDARD 300V 1A SOD123FL | |
| Diode Standard 300V 1A Surface Mount DO-214BA | |
| Diode Standard 300V 30A Stud Mount DO-203AA (DO-4) | |
| DIODE STANDARD 300V 3A DO201 | |
| Diode Standard 300V 3A Surface Mount DO-214AB | |
| Diode Standard 300V 3A Through Hole DO-201AD | |
| Diode Standard 300V 5A Surface Mount DO-214AB | |
| Diode Standard 300V 70A Stud Mount DO-5 | |
| DIODE STANDARD 300V 85A DO203AB | |
| Diode Standard 300V 8A Through Hole TO-220AC | |
| DIODE STANDARD 30A DO4 | |
| Diode Standard 30A Through Hole TO-204AA (TO-3) | |
| DIODE STANDARD 400V 10A TO220AC | |
| DIODE STANDARD 400V 1A DO214AC | |
| DIODE STANDARD 400V 1A SOD123FL | |
| Diode Standard 400V 1A Surface Mount DO-214BA | |
| Diode Standard 400V 1A Surface Mount SOD-123FL | |
| Diode Standard 400V 1A Through Hole DO-41 | |
| DIODE STANDARD 400V 2A SOD123HL | |
| Diode Standard 400V 2A Through Hole DO-204AC (DO-15) | |
| DIODE STANDARD 400V 30A DO4 | |
| Diode Standard 400V 30A Stud Mount DO-203AA (DO-4) | |
| DIODE STANDARD 400V 30A TO204AA | |
| DIODE STANDARD 400V 3A DO201 | |
| DIODE STANDARD 400V 3A DO201AD | |
| DIODE STANDARD 400V 3A DO214AA | |
| Diode Standard 400V 3A Surface Mount DO-214AB | |
| Diode Standard 400V 3A Through Hole DO-201AD | |
| Diode Standard 400V 5A Surface Mount DO-214AB | |
| Diode Standard 400V 5A Surface Mount SMC (DO-214AB) | |
| Diode Standard 400V 5A Surface Mount TO-252, (D-Pak) | |
| Diode Standard 400V 5A Surface Mount TO-252-3 | |
| Diode Standard 400V 5A Through Hole DO-201AD | |
| DIODE STANDARD 400V 6A P600 | |
| DIODE STANDARD 400V 70A DO203AB | |
| Diode Standard 400V 70A Stud Mount DO-5 | |
| DIODE STANDARD 400V 85A DO203AB | |
| Diode Standard 400V 8A Through Hole ITO-220AC | |
| Diode Standard 400V 8A Through Hole TO-220AC | |
| Diode Standard 400V Stud Mount DO-5 | |
| Diode Standard 500V 12A Through Hole TO-220AC | |
| Diode Standard 500V 1A Surface Mount DO-214BA | |
| Diode Standard 500V 30A Stud Mount DO-203AA (DO-4) | |
| Diode Standard 500V 30A Through Hole TO-204AA (TO-3) | |
| DIODE STANDARD 500V 30A TO204AA | |
| DIODE STANDARD 500V 3A DO201 | |
| Diode Standard 500V 3A Surface Mount DO-214AB | |
| Diode Standard 500V 3A Through Hole DO-201AD | |
| Diode Standard 500V 5A Surface Mount DO-214AB | |
| Diode Standard 500V 5A Through Hole TO-220AC | |
| DIODE STANDARD 500V 70A DO5 | |
| Diode Standard 500V 70A Stud Mount DO-5 | |
| DIODE STANDARD 500V 85A DO203AB | |
| DIODE STANDARD 50V 1A DO214AC | |
| DIODE STANDARD 50V 1A SOD123FL | |
| Diode Standard 50V 1A Surface Mount DO-214BA | |
| Diode Standard 50V 1A Surface Mount SOD-123FL | |
| Diode Standard 50V 1A Through Hole DO-204AL (DO-41) | |
| Diode Standard 50V 1A Through Hole DO-41 | |
| Diode Standard 50V 2A Through Hole DO-204AC (DO-15) | |
| DIODE STANDARD 50V 3A DO201 | |
| DIODE STANDARD 50V 3A DO201AD | |
| DIODE STANDARD 50V 3A DO214AA | |
| Diode Standard 50V 3A Surface Mount DO-214AB | |
| Diode Standard 50V 3A Through Hole DO-201AD | |
| Diode Standard 50V 4A Through Hole DO-201AD | |
| Diode Standard 50V 600mA Through Hole TS-1 | |
| DIODE STANDARD 50V 6A P600 | |
| Diode Standard 50V 8A Through Hole ITO-220AC | |
| Diode Standard 50V 8A Through Hole TO-220AC | |
| DIODE STANDARD 50V 8A TO220AC | |
| DIODE STANDARD 600V 100A DO203AB | |
| DIODE STANDARD 600V 10A TO220AC | |
| Diode Standard 600V 12A (DC) Through Hole TO-220AC | |
| Diode Standard 600V 12A Through Hole TO-220AC | |
| DIODE STANDARD 600V 12A TO220AC | |
| Diode Standard 600V 1A Surface Mount DO-214BA | |
| Diode Standard 600V 1A Surface Mount SOD-123FL | |
| Diode Standard 600V 1A Through Hole DO-41 | |
| DIODE STANDARD 600V 2A DO214AC | |
| DIODE STANDARD 600V 2A SOD123HL | |
| Diode Standard 600V 2A Surface Mount DO-214AC (SMA) | |
| Diode Standard 600V 30A (DC) Chassis, Stud Mount DO-4 | |
| DIODE STANDARD 600V 30A TO204AA | |
| DIODE STANDARD 600V 30A TO3 | |
| DIODE STANDARD 600V 3A DO201 | |
| DIODE STANDARD 600V 3A DO201AD | |
| Diode Standard 600V 3A Surface Mount DO-214AB | |
| Diode Standard 600V 3A Through Hole DO-201AD | |
| Diode Standard 600V 5A (DC) Through Hole TO-220AC | |
| Diode Standard 600V 5A Surface Mount DO-214AB | |
| Diode Standard 600V 5A Surface Mount TO-252, (D-Pak) | |
| Diode Standard 600V 5A Surface Mount TO-252-3 | |
| Diode Standard 600V 5A Through Hole DO-201AD | |
| Diode Standard 600V 5A Through Hole TO-220AC | |
| DIODE STANDARD 600V 5A TO220AC | |
| DIODE STANDARD 600V 5A TO252 | |
| DIODE STANDARD 600V 6A P600 | |
| DIODE STANDARD 600V 70A DO5 | |
| DIODE STANDARD 600V 85A DO203AB | |
| Diode Standard 600V 8A Through Hole ITO-220AC | |
| Diode Standard 600V 8A Through Hole TO-220AC | |
| DIODE STANDARD 600V 8A TO220AC | |
| DIODE STANDARD 700V 100A DO203AB | |
| Diode Standard 700V 1A Surface Mount DO-214BA | |
| Diode Standard 700V 30A Stud Mount DO-203AA (DO-4) | |
| DIODE STANDARD 700V 30A TO3 | |
| Diode Standard 700V 3A Surface Mount DO-214AB | |
| Diode Standard 700V 5A Surface Mount DO-214AB | |
| DIODE STANDARD 700V 70A DO5 | |
| DIODE STANDARD 700V 85A DO203AB | |
| DIODE STANDARD 800V 100A DO203AB | |
| DIODE STANDARD 800V 1A SOD123FL | |
| Diode Standard 800V 1A Surface Mount DO-214BA | |
| Diode Standard 800V 30A Stud Mount DO-203AA (DO-4) | |
| DIODE STANDARD 800V 30A TO3 | |
| DIODE STANDARD 800V 3A DO201 | |
| DIODE STANDARD 800V 3A DO201AD | |
| Diode Standard 800V 3A Surface Mount DO-214AB | |
| Diode Standard 800V 3A Through Hole DO-201AD | |
| Diode Standard 800V 4A Through Hole DO-201AD | |
| Diode Standard 800V 5A Surface Mount DO-214AB | |
| DIODE STANDARD 800V 6A P600 | |
| DIODE STANDARD 800V 70A DO5 | |
| DIODE STANDARD 800V 85A DO203AB | |
| Diode Standard 800V 8A Through Hole ITO-220AC | |
| Diode Standard 800V 8A Through Hole TO-220AC | |
| DIODE STANDARD REV 200V 30A DO4 | |
| DIODE STANDARD REV 30A DO4 | |
| Diode Standard, Reverse Polarity 200V 30A Stud Mount DO-203AA (DO-4) | |
| Diode Standard, Reverse Polarity 400V 30A Stud Mount DO-203AA (DO-4) | |
| Diode Standard, Reverse Polarity 500V 30A Stud Mount DO-203AA (DO-4) | |
| Diode Standard, Reverse Polarity 600V 30A Stud Mount DO-203AA (DO-4) | |
| Diode Standard, Reverse Polarity 700V 30A Stud Mount DO-203AA (DO-4) | |
| DIODE STD REV 200V 70A DO203AB | |
| DIODE STD REV 600V 100A DO203AB | |
| DIODE STD REV 700V 100A DO203AB | |
| DIODE STD REV 800V 100A DO203AB | |
| DIODE ZENER 12V 500MW UMD2 | |
| DIODE ZENER 21.35V 500MW UMD2 | |
| DIODE ZENER 24V 500MW UMD2 | |
| DIODE ZENER 3.6V 500MW UMD2 | |
| DIODE ZENER 34.12V 500MW UMD2 | |
| DIODE ZENER 4.7V 500MW UMD2 | |
| DIODE ZENER 5.1V 500MW UMD2 | |
| DIODE ZENER 5.6V 500MW UMD2 | |
| DIODE ZENER 7.5V 500MW UMD2 | |
| DIODE ZENER 8.2V 500MW UMD2 | |
| DIODE ZENER 8.87V 500MW UMD2 | |
| IC | |
| ULTRA FAST RECOVERY RECTIFIERS D | |
| Zener Diode 10V 500mW ±2.77% Surface Mount UMD2 | |
| Zener Diode 11V 500mW ±2.77% Surface Mount UMD2 | |
| Zener Diode 12V 500mW ±2.71% Surface Mount UMD2 | |
| Zener Diode 13V 500mW ±2.69% Surface Mount UMD2 | |
| Zener Diode 15V 500mW ±2.63% Surface Mount UMD2 | |
| Zener Diode 16V 500mW ±2.66% Surface Mount UMD2 | |
| Zener Diode 18V 500mW ±2.63% Surface Mount UMD2 | |
| Zener Diode 18V 500mW ±2.64% Surface Mount UMD2 | |
| Zener Diode 20V 500mW ±2.55% Surface Mount UMD2 | |
| Zener Diode 21.35V 500mW ±2.69% Surface Mount UMD2 | |
| Zener Diode 22V 500mW ±2.61% Surface Mount UMD2 | |
| Zener Diode 24V 500mW ±2.58% Surface Mount UMD2 | |
| Zener Diode 27V 500mW ±2.53% Surface Mount UMD2 | |
| Zener Diode 27V 500mW ±2.54% Surface Mount UMD2 | |
| Zener Diode 3.6V 500mW ±3.56% Surface Mount UMD2 | |
| Zener Diode 3.9V 500mW ±3.6% Surface Mount UMD2 | |
| Zener Diode 30V 500mW ±2.53% Surface Mount UMD2 | |
| Zener Diode 33V 500mW ±2.51% Surface Mount UMD2 | |
| Zener Diode 33V 500mW ±2.52% Surface Mount UMD2 | |
| Zener Diode 34.12V 500mW ±2.61% Surface Mount UMD2 | |
| Zener Diode 36.84V 500mW ±2.59% Surface Mount UMD2 | |
| Zener Diode 36V 500mW ±2.47% Surface Mount UMD2 | |
| Zener Diode 39V 500mW ±2.45% Surface Mount UMD2 | |
| Zener Diode 4.3V 500mW ±3.16% Surface Mount UMD2 | |
| Zener Diode 4.7V 500mW ±2.78% Surface Mount UMD2 | |
| Zener Diode 5.1V 500mW ±2.55% Surface Mount UMD2 | |
| Zener Diode 5.6V 500mW ±2.5% Surface Mount UMD2 | |
| Zener Diode 6.2V 500mW ±2.67% Surface Mount UMD2 | |
| Zener Diode 6.8V 500mW ±2.5% Surface Mount UMD2 | |
| Zener Diode 7.5V 500mW ±2.7% Surface Mount UMD2 | |
| Zener Diode 8.2V 500mW ±2.67% Surface Mount UMD2 | |
| Zener Diode 8.87V 500mW ±2.66% Surface Mount UMD2 | |
| Zener Diode 9.1V 500mW ±2.59% Surface Mount UMD2 |
| << Prev | Next >> |