Vishay Precision Group 0.5W Zener Diode TZX36A-TAP

Description
Zener Diodes 36 Volt 0.5W 10% Product overview: TZX36A-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-TZX36A-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diodes 36 Volt 0.5W 10% Product overview: TZX36A-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-TZX36A-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.5W Zener Diode
2086-TZX36A-TAP
0.5W Zener Diode 2086-TZX36A-TAP
Zener Diodes 36 Volt 0.5W 10% Product overview: TZX36A-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-TZX36A-TAP can be used for catalog matching and distributor lookup.

Zener Diodes 36 Volt 0.5W 10% Product overview: TZX36A-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-TZX36A-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-TZX36A-TAPTB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TZX36A-TAPTB-ND
Single Zener Diodes 112-TZX36A-TAPTB-ND
Zener Diode 36V 500mW Through Hole DO-35 (DO-204AH)

Zener Diode 36V 500mW Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - 112-TZX36A-TAPCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TZX36A-TAPCT-ND
Single Zener Diodes 112-TZX36A-TAPCT-ND
DIODE ZENER 36V 500MW DO204AH

DIODE ZENER 36V 500MW DO204AH

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - TZX36A-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TZX36A-TAP
Discrete Semiconductor Products - Diodes - Zener TZX36A-TAP
DIODE ZENER 36V 500MW DO35

DIODE ZENER 36V 500MW DO35

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
TZX36A-TAP
Zener Diodes TZX36A-TAP
Zener Diodes 36 Volt 0.5W 10%

Zener Diodes 36 Volt 0.5W 10%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 2086-TZX36A-TAP 112-TZX36A-TAPTB-ND TZX36A-TAP TZX36A-TAP
Product Name 0.5W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Ammo Pack DO-35 (DO-204AH); DO-35 DO-35-2; DO-35
RoHS Compliant RoHS
VZ 36 volts 36 volts
ZZT 140 ohms 140 ohms
Unlock Full Specs
to access all available technical data