Zener Diode 5.1V 500mW Through Hole DO-35 (DO-204AH)
Zener Diode 5.1V 500mW Through Hole DO-35 (DO-204AH)
DIODE ZENER 5.1V 500MW DO35
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 8185099 | 8185099P | TZX5V1B-TRGITR-ND | TZX5V1B-TR |
| Product Name | Zener Diodes | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Do-35 | SOD-27 | DO-35 (DO-204AH); DO-35 | |
| Pin Count | 2 | |||
| RoHS Compliant | RoHS | RoHS | ||
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |