Manufacturer: Semtech Corporation
Win Source Part Number: 810912-UCLAMP1061P.T
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Use For General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 10V (Maximum)
Voltage - Breakdown (Min): 12V
Current - Peak Pulse (10/1000μs): 60A (8/20μs)
Power - Peak Pulse: 1600W (1.6kW)
Power Line Protection: No
Supplier Device Package: SLP1608P2
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 2-UDFN
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 17V
Capacitance at Frequency: 800pF at 1MHz
TVS DIODE 17VC 60A SLP1608P2 Product overview: UCLAMP1061P.TNT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 60A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 60A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP1061P.TNT can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
17V Clamp 60A (8/20µs) Ipp Tvs Diode Surface Mount SLP1608P2
TVS DIODE 10VWM 17VC SLP1608P2
TVS DIODE 10VWM 17VC SLP1608P2
TVS DIODE 10VWM 17VC SLP1608P2
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 810912-UCLAMP1061P.TNT | 144-UCLAMP1061P.TNT | UCLAMP1061P.TNT | 600-UCLAMP1061P.TNTTR-ND | UCLAMP1061P.TNT |
| Product Name | TVS - TVS - Diodes - UCLAMP1061P.TNT | 60A TVS Protection Diode | TVS | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Peak Pulse Power | 1600 watts | 1600 watts | 1600 watts | ||
| VC | 17 volts | 17 volts | 17 volts | ||
| VBR | 12 volts | 12 volts | 12 volts | ||
| CT | 800 pF | ||||
| Tj | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |