Manufacturer: Semtech Corporation
Win Source Part Number: 901792-UCLAMP0502T.T
Series: uClamp®
Operating Temperature Range: -55°C ~ 125°C (TJ)
Features: 12.5V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P3T
Package: 3-XFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: UCLAMP0502
Categories: Circuit Protection
Case / Package: SLP1006P3T
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8541.10.0080
Other Part Number: UCLAMP0502T.TCTDKR, UCLAMP0502T.TCTCT, UCLAMP0502T.TCTTR
12.5V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P3T
12.5V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P3T
12.5V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P3T
TVS Diode, 25W, 5V, Unidirectional, 2-Ch, 4.5pF, 12.5V Clamp Product overview: UCLAMP0502T.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 25W, 5V, 4.5pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 25W, 5V, 4.5pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP0502T.TCT can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM 12.5VC SLP1006P3T
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 901792-UCLAMP0502T.TCT | UCLAMP0502T.TCTTR-ND | 144-UCLAMP0502T.TCT | UCLAMP0502T.TCT |
| Product Name | TVS - TVS - Diodes - UCLAMP0502T.TCT | TVS Diodes | 25W 5V 4.5pF TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SLP1006P3T | 0402 (1006 Metric) | Tape and Reel | SLP1006P3T |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | RoHS |