Vishay Precision Group Single Zener Diodes TZX5V1C-TR

Description
Zener Diode 5.1V 500mW Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet
Description
Zener Diode 5.1V 500mW Through Hole DO-35 (DO-204AH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - TZX5V1C-TRGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZX5V1C-TRGITR-ND
Single Zener Diodes TZX5V1C-TRGITR-ND
Zener Diode 5.1V 500mW Through Hole DO-35 (DO-204AH)

Zener Diode 5.1V 500mW Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - TZX5V1C-TRGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZX5V1C-TRGICT-ND
Single Zener Diodes TZX5V1C-TRGICT-ND
Zener Diode 5.1V 500mW Through Hole DO-35 (DO-204AH)

Zener Diode 5.1V 500mW Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Zener Diodes - 8185109 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8185109
Zener Diodes 8185109
Diode Zener Single 5.1V 2% 500mW

Diode Zener Single 5.1V 2% 500mW

Supplier's Site
Zener Diodes - 8185109P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8185109P
Zener Diodes 8185109P
Diode Zener Single 5.1V 2% 500mW

Diode Zener Single 5.1V 2% 500mW

Supplier's Site
Zener Diodes - 1656259 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1656259
Zener Diodes 1656259
Diode Zener Single 5.1V 2% 500mW

Diode Zener Single 5.1V 2% 500mW

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
TZX5V1C-TR
Zener Diodes TZX5V1C-TR
Zener Diodes 5.1 Volt 0.5W 2%

Zener Diodes 5.1 Volt 0.5W 2%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - TZX5V1C-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TZX5V1C-TR
Discrete Semiconductor Products - Diodes - Zener TZX5V1C-TR
DIODE ZENER 5.1V 500MW DO35

DIODE ZENER 5.1V 500MW DO35

Supplier's Site
Diode, Zener, 500Mw, 5.1V, Do-204Ah, Full Reel; Zener Voltage Nom Vishay - 20H7298 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 500Mw, 5.1V, Do-204Ah, Full Reel; Zener Voltage Nom Vishay
20H7298
Diode, Zener, 500Mw, 5.1V, Do-204Ah, Full Reel; Zener Voltage Nom Vishay 20H7298
DIODE, ZENER, 500mW, 5.1V, DO-204AH, FULL REEL; Zener Voltage Nom:5.1V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 500mW, 5.1V, DO-204AH, FULL REEL; Zener Voltage Nom:5.1V; Power Dissipation:500mW; Diode Case Style:DO-204AH; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number TZX5V1C-TRGITR-ND 8185109 8185109P TZX5V1C-TR TZX5V1C-TR 20H7298
Product Name Single Zener Diodes Zener Diodes Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Diode, Zener, 500Mw, 5.1V, Do-204Ah, Full Reel; Zener Voltage Nom Vishay
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) ? to 175 C (? to 347 F)
Package Do-35 SOD-27 DO-35-2; DO-35 DO-35 (DO-204AH); DO-35 DO-204AH
Pin Count 2 2
RoHS Compliant RoHS RoHS RoHS
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data