Manufacturer: Diodes Incorporated
Win Source Part Number: 035878-UDZ10B-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Current - Reverse Leakage @ Vr: 100nA @ 7V
Voltage - Zener (Nom) (Vz): 10V
Impedance (Max) (Zzt): 30 Ohm
Family Name: UDZ10B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SOD-323
Maximum Power Dissipation: 200mW
Alternative Parts (Cross-Reference): GDZ10B-V-G3-08; GDZ10B-V-G3-18; GDZ10B-V-G-08; GDZ10B-V-GS08;
Introduction Date: August 09, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient
Zener Diode 9.99V 200mW ±2.2% Surface Mount SOD-323
DIODE ZENER 9.99V 200MW SOD323
DIODE ZENER 9.99V 200MW SOD323
DIODE ZENER 9.99V 200MW SOD323 Product overview: UDZ10B-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.99V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.99V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZ10B-7 can be used for catalog matching and distributor lookup.
DIODE ZENER 9.99V 200MW SOD323
DIODE ZENER 9.99V 200MW SOD323
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 035878-UDZ10B-7 | 31-UDZ10B-7TR-ND | 287-UDZ10B-7 | UDZ10B-7 | UDZ10B-7 |
| Product Name | Diodes - Zener - Single - UDZ10B-7 | Single Zener Diodes | 9.99V 200MW Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Active | Active | |||
| Package | SOD-323; SOD-323 | Tape & Reel (TR) | SOD-323; SC-76, SOD-323; SC-76 | SOD-323; SOD-323 | |
| VZ | 10 volts | 10 volts | 9.99 volts | 9.99 volts | |
| ZZT | 30 ohms | 30 ohms | 30 ohms | 30 ohms |