Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
12.5V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SLP1508N5T
TVS DIODE 5VWM 12.5VC SLP1508N5T
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | UCLAMP5612T.TNT | UCLAMP5612T.TNT-ND | UCLAMP5612T.TNT |
| Product Name | TVS | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| RoHS Compliant | RoHS | ||
| Package | 5-XFDFN | SLP1508N5T | |
| Peak Pulse Power | 125 watts | 125 watts |