Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 802240-TZX6V2C-TAP
Packaging: Tape & Box (TB)
Mounting Style: Through Hole
Power - Max: 500mW
Voltage - Zener (Nom) (Vz): 6.2V
Supplier Device Package: DO-35
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Package: DO-204AH, DO-35, Axial
Impedance (Maximum) (Zzt): 15 Ohms
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA
Current - Reverse Leakage at Vr: 1μA at 3V
Zener Diodes 6.2 Volt 0.5W 2% Product overview: TZX6V2C-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZX6V2C-TAP can be used for catalog matching and distributor lookup.
Zener Diode 6.2V 500mW Through Hole DO-35 (DO-204AH)
Zener Diode 6.2V 500mW Through Hole DO-35 (DO-204AH)
DIODE ZENER 6.2V 500MW DO35
Zener Diodes 6.2 Volt 0.5W 2%
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 802240-TZX6V2C-TAP | 287-TZX6V2C-TAP | TZX6V2C-TAPGITB-ND | TZX6V2C-TAP | TZX6V2C-TAP |
| Product Name | Diodes - Zener - Single - TZX6V2C-TAP | 0.5W Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| VZ | 6.2 volts | 6.2 volts | 6.2 volts | ||
| ZZT | 15 ohms | 15 ohms | 15 ohms | ||
| IR | 1.00E-3 mA | 1 mA | |||
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |