Semtech Corp. TVS - TVS - Diodes - UCLAMP2511T.TCT UCLAMP2511T.TCT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 1085428-UCLAMP2511T. TCT Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 6pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: SLP1006P2T STAND-OFF Voltage (Vwm): 2.5V (Max) Minimum Breakdown Voltage: 2.7V Max Clamping Voltage: 8V Peak Pulse Current(Ippm): 5A (8/20μs) Power Dissipation - Pd: 40W Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 1085428-UCLAMP2511T. TCT Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 6pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: SLP1006P2T STAND-OFF Voltage (Vwm): 2.5V (Max) Minimum Breakdown Voltage: 2.7V Max Clamping Voltage: 8V Peak Pulse Current(Ippm): 5A (8/20μs) Power Dissipation - Pd: 40W Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - UCLAMP2511T.TCT - 1085428-UCLAMP2511T.TCT - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - UCLAMP2511T.TCT
1085428-UCLAMP2511T.TCT
TVS - TVS - Diodes - UCLAMP2511T.TCT 1085428-UCLAMP2511T.TCT
Manufacturer: Semtech Corporation Win Source Part Number: 1085428-UCLAMP2511T. TCT Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 6pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 85°C (TJ) Case / Package: SLP1006P2T STAND-OFF Voltage (Vwm): 2.5V (Max) Minimum Breakdown Voltage: 2.7V Max Clamping Voltage: 8V Peak Pulse Current(Ippm): 5A (8/20μs) Power Dissipation - Pd: 40W Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 1085428-UCLAMP2511T.TCT
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 6pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 85°C (TJ)
Case / Package: SLP1006P2T
STAND-OFF Voltage (Vwm): 2.5V (Max)
Minimum Breakdown Voltage: 2.7V
Max Clamping Voltage: 8V
Peak Pulse Current(Ippm): 5A (8/20μs)
Power Dissipation - Pd: 40W
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - UCLAMP2511TTCTCT-ND - DigiKey
Thief River Falls, MN, United States
8V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2T

8V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2T

Buy Now Datasheet
TVS Diodes - UCLAMP2511TTCTDKR-ND - DigiKey
Thief River Falls, MN, United States
8V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2T

8V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2T

Buy Now Datasheet
TVS Diodes - UCLAMP2511TTCTTR-ND - DigiKey
Thief River Falls, MN, United States
8V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2T

8V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2T

Buy Now Datasheet
TVS Protection Diode - 144-UCLAMP2511T.TCT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-UCLAMP2511T.TCT
TVS Protection Diode 144-UCLAMP2511T.TCT
TVS DIODE 2.5VWM 8VC SLP1006P2T Product overview: UCLAMP2511T.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP2511T.TCT can be used for catalog matching and distributor lookup.

TVS DIODE 2.5VWM 8VC SLP1006P2T Product overview: UCLAMP2511T.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP2511T.TCT can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - UCLAMP2511T.TCT - Richardson RFPD
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
 - UCLAMP2511T.TCT - Rochester Electronics
Newburyport, MA, United States
TVS Diode Zener Bi-Directional 2.5V (Max) 8V 0402 T/R

TVS Diode Zener Bi-Directional 2.5V (Max) 8V 0402 T/R

Supplier's Site Datasheet
TVS DIODE 2.5VWM 8VC SLP1006P2T

TVS DIODE 2.5VWM 8VC SLP1006P2T

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - UCLAMP2511T.TCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
UCLAMP2511T.TCT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes UCLAMP2511T.TCT
TVS DIODE 2.5VWM 8VC SLP1006P2T

TVS DIODE 2.5VWM 8VC SLP1006P2T

Supplier's Site
TVS DIODE 2.5V 8V SLP1006P2T - 684-UCLAMP2511T.TCT - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 2.5V 8V SLP1006P2T
684-UCLAMP2511T.TCT
TVS DIODE 2.5V 8V SLP1006P2T 684-UCLAMP2511T.TCT
TVS DIODE 2.5V 8V SLP1006P2T

TVS DIODE 2.5V 8V SLP1006P2T

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Richardson RFPD Rochester Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1085428-UCLAMP2511T.TCT UCLAMP2511TTCTCT-ND 144-UCLAMP2511T.TCT UCLAMP2511T.TCT UCLAMP2511T.TCT UCLAMP2511T.TCT UCLAMP2511T.TCT 684-UCLAMP2511T.TCT
Product Name TVS - TVS - Diodes - UCLAMP2511T.TCT TVS Diodes TVS Protection Diode TVS TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS DIODE 2.5V 8V SLP1006P2T
Package SLP1006P2T 0402 (1006 Metric) Tape & Reel (TR) SLP1006P2T 0402 (1006 Metric) SLP1006P2T 0402 (1006 Metric)
VWM 2.5 volts
IPPM 5 amps
VC 8 volts 8 volts 8 volts 8 volts 7.5 volts
VBR 2.7 volts 2.7 volts 2.7 volts 2.7 volts
Unlock Full Specs
to access all available technical data