Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TVS DIODE 2.5VWM 8VC SLP1006P2T
8V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2T
TVS DIODE 2.5VWM 8VC SLP1006P2T
TVS DIODE 2.5VWM 8VC SLP1006P2T Product overview: UCLAMP2511T.TNT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP2511T.TNT can be used for catalog matching and distributor lookup.
Win Source Part Number: 958231-UCLAMP2511T.T
Category: Circuit Protection>TVS - Diodes
Series: uClamp®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 10,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 2.5V (Max)
Voltage - Clamping (Max) @ Ipp: 8V
Power - Peak Pulse: 40W
Power Line Protection: No
Capacitance @ Frequency: 6pF @ 1MHz
Current - Peak Pulse (10/1000µs): 5A (8/20µs)
Package / Case: 2-XDFN
Supplier Device Package: SLP1006P2T
Temperature Range - Operating: -40°C ~ 85°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
HTSUS: 8541.10.0080
Mfr: Semtech Corporation
Base Product Number: UCLAMP2511
TVS DIODE 2.5VWM 8VC SLP1006P2T
| Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | UCLAMP2511T.TNT | 600-UCLAMP2511T.TNTCT-ND | 144-UCLAMP2511T.TNT | 958231-UCLAMP2511T.TNT | UCLAMP2511T.TNT |
| Product Name | TVS | TVS Diodes | TVS Protection Diode | Circuit Protection - TVS - Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | 0402 (1006 Metric) | Tape & Reel (TR) | 2-XDFN | SLP1006P2T | |
| Peak Pulse Power | 40 watts | 40 watts | 40 watts | 40 watts | |
| VC | 8 volts | 8 volts | 8 volts |