The SLP1006P2T is a bi-directional transient voltage suppressor (TVS) array designed for ESD protection of sensitive electronics. It operates at a reverse standoff voltage of 5V and features a low clamping voltage of 15V. The device is housed in an ultra-small SLP1006P2T package measuring 1.0 x 0.6 x 0.4 mm, making it suitable for space-constrained applications. It provides protection against ESD events up to ±15kV (air) and ±8kV (contact) in accordance with IEC 61000-4-2 standards. This TVS array is characterized by low reverse current of 3nA at 3.3V and low capacitance of 4pF, which helps maintain signal integrity in high-speed data lines. It is compliant with RoHS/WEEE regulations and is packaged in tape and reel for automated assembly. The SLP1006P2T is ideal for use in portable electronics such as cell phones, notebooks, and digital cameras, where it can effectively replace multilayer varistors (MLVs) for board-level protection.
TVS Diode, 5V WV, 15V Vc, 2A Ipp, Bidirectional, 0402 Product overview: UCLAMP0511T.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 15V, 2A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 15V, 2A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP0511T.TCT can be used for catalog matching and distributor lookup.
15V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2T
15V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2T
15V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2T
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TVS ARRAY, 5V, BI-DIRECTIONAL, SLP1006P2T; Product Range:µClamp Series; TVS Polarity:Bidirection
TVS ARRAY, 5V, BI-DIRECTIONAL, SLP1006P2T; Product Range:µClamp Series; TVS Polarity:Bidirection
TVS DIODE 5VWM 15VC SLP1006P2T
| ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-UCLAMP0511T.TCT | UCLAMP0511TTCTTR-ND | UCLAMP0511T.TCT | 85X3181 | UCLAMP0511T.TCT |
| Product Name | 5V 15V 2A TVS Protection Diode | TVS Diodes | TVS | Tvs Array, 5V, Bi-Directional, Slp1006P2T; Product Range Semtech | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Tape and Reel | 0402 (1006 Metric) | DFN1006 | SLP1006P2T | |
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| VC | 15 volts | 15 volts |