Trans Voltage Suppressor Diode, Product overview: UAD8C03L01 from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UAD8C03L01 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1362283-UAD8C03L01
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package: Tape & Reel
Temperature Range - Operating: -50°C ~ 150°C (TJ)
Fake Threat In the Open Market: 57 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: UAD8C03L01
Product Status: Active
Package / Case: SOD-882
Supplier Device Package: SOD-882
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: HDMI, USB
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 3V (Max)
Voltage - Breakdown (Min): 6V
Voltage - Clamping (Max) @ Ipp: 10V
Current - Peak Pulse (10/1000µs): 2.5A (8/20µs)
Power Line Protection: No
Capacitance @ Frequency: 0.5pF @ 1MHz
10V Clamp 2.5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882
TVS ESD, SOD882, 3V, 10V, REEL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-UAD8C03L01 | 1362283-UAD8C03L01 | 13-UAD8C03L01TR-ND | UAD8C03L01 |
| Product Name | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | SOD-882 | SOD-882 | SOD-882 | |
| VC | 10 volts | 10 volts | 10 volts |