TVS DIODE 12V 25V SLP0603P2X3 Product overview: UCLAMP1211Z.TNT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V, 25V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, 25V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP1211Z.TNT can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Win Source Part Number: 1116212-UCLAMP1211Z.
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 19pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SLP0603P2X3
STAND-OFF Voltage (Vwm): 12V (Max)
Minimum Breakdown Voltage: 13.3V
Max Clamping Voltage: 25V
Peak Pulse Current(Ippm): 5A (8/20μs)
Power Dissipation - Pd: 125W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
25V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3
TVS DIODE 12VWM 25VC SLP0603P2X3
TVS DIODE 12VWM 25VC SLP0603P2X3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-UCLAMP1211Z.TNT | 1116212-UCLAMP1211Z.TNT | UCLAMP1211Z.TNTTR-ND | UCLAMP1211Z.TNT | UCLAMP1211Z.TNT |
| Product Name | 12V 25V TVS Protection Diode | TVS - TVS - Diodes - UCLAMP1211Z.TNT | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Cut Tape | SLP0603P2X3 | 0201 (0603 Metric) | 0201 (0603 Metric) | SLP0603P2X3 |
| Peak Pulse Power | 125 watts | 125 watts | 125 watts | 125 watts | |
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |