TVS DIODE 5VWM 12VC Z1A Product overview: UCLAMP5011ZATFT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP5011ZATFT can be used for catalog matching and distributor lookup.
uClamp® TVS diodes are designed to protect sensitive electronics from damage or latch-up due to EOS, lightning, CDE, and ESD.
12V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3F
12V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3F
12V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SLP0603P2X3F
Manufacturer: Semtech Corporation
Win Source Part Number: 801110-UCLAMP5011ZAT
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Use For General
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V (Maximum)
Voltage - Breakdown (Min): 6.5V
Current - Peak Pulse (10/1000μs): 2A (8/20μs)
Power - Peak Pulse: 30W
Power Line Protection: No
Supplier Device Package: SLP0603P2X3F
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 0201 (0603 Metric)
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 15,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 12V
Capacitance at Frequency: 4.2pF at 1MHz
TVS DIODE 5VWM 12VC SLP0603P2X3F
TVS DIODE 5VWM 12VC SLP0603P2X3F
| ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-UCLAMP5011ZATFT | UCLAMP5011ZATFT | UCLAMP5011ZATFTTR-ND | 801110-UCLAMP5011ZATFT | UCLAMP5011ZATFT | UCLAMP5011ZATFT |
| Product Name | TVS Protection Diode | TVS | TVS Diodes | TVS - TVS - Diodes - UCLAMP5011ZATFT | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | |||||
| Tj | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package | 0201 (0603 Metric) | SLP0603P2X3F | 0201 (0603 Metric) | |||
| Peak Pulse Power | 30 watts | 30 watts | 30 watts | 30 watts |