Semtech Corp. TVS Diodes UCLAMP0301PQTNT

Description
8V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2
Request a Quote Datasheet
Description
8V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - UCLAMP0301PQTNTTR-ND - DigiKey
Thief River Falls, MN, United States
8V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2

8V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2

Buy Now Datasheet
TVS Diodes - UCLAMP0301PQTNTCT-ND - DigiKey
Thief River Falls, MN, United States
8V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2

8V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2

Buy Now Datasheet
TVS Diodes - UCLAMP0301PQTNTDKR-ND - DigiKey
Thief River Falls, MN, United States
8V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2

8V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2

Buy Now Datasheet
TVS - UCLAMP0301PQTNT - Richardson RFPD
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
40W 3V TVS Protection Diode - 144-UCLAMP0301PQTNT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40W 3V TVS Protection Diode
144-UCLAMP0301PQTNT
40W 3V TVS Protection Diode 144-UCLAMP0301PQTNT
Trans Voltage Suppressor Diode, 40W, 3V V(RWM), Bidirectional, 1 Element, Silicon, SLP1006P2, 2 PIN Product overview: UCLAMP0301PQTNT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40W, 3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 40W, 3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP0301PQTNT can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 40W, 3V V(RWM), Bidirectional, 1 Element, Silicon, SLP1006P2, 2 PIN Product overview: UCLAMP0301PQTNT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40W, 3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 40W, 3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP0301PQTNT can be used for catalog matching and distributor lookup.

Supplier's Site
 - UCLAMP0301PQTNT - Rochester Electronics
Newburyport, MA, United States
TVS Diode Zener Uni-Directional 3V (Max) 8V 0402 T/R

TVS Diode Zener Uni-Directional 3V (Max) 8V 0402 T/R

Supplier's Site Datasheet
TVS - TVS - Diodes - UCLAMP0301PQTNT - 768507-UCLAMP0301PQTNT - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - UCLAMP0301PQTNT
768507-UCLAMP0301PQTNT
TVS - TVS - Diodes - UCLAMP0301PQTNT 768507-UCLAMP0301PQTNT
Manufacturer: Semtech Corporation Win Source Part Number: 768507-UCLAMP0301PQT NT Series: Automotive, AEC-Q100, uClamp Packaging: Reel package Type: Zener Operating Temperature Range: -40°C ~ 85°C (TJ) Package: 0402 (1006 Metric) Applications: Automotive Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 3V (Maximum) Current - Peak Pulse (10/1000μs): 5A (8/20μs) Power - Peak Pulse: 40W Power Line Protection: No Capacitance @ Frequency: 25pF @ 1MHz Family Name: uClamp0301PQ Categories: Circuit Protection Minimum Breakdown Voltage: 3.1V Manufacturer Package: SLP1006P2 Maximum Clamping Voltage: 8V Alternative Parts (Cross-Reference): ESDALC12-1T2; ESDALC6V1-1M2; ESDAXLC6-1MY2; USB50403E3/TR; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited

Manufacturer: Semtech Corporation
Win Source Part Number: 768507-UCLAMP0301PQTNT
Series: Automotive, AEC-Q100, uClamp
Packaging: Reel package
Type: Zener
Operating Temperature Range: -40°C ~ 85°C (TJ)
Package: 0402 (1006 Metric)
Applications: Automotive
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 3V (Maximum)
Current - Peak Pulse (10/1000μs): 5A (8/20μs)
Power - Peak Pulse: 40W
Power Line Protection: No
Capacitance @ Frequency: 25pF @ 1MHz
Family Name: uClamp0301PQ
Categories: Circuit Protection
Minimum Breakdown Voltage: 3.1V
Manufacturer Package: SLP1006P2
Maximum Clamping Voltage: 8V
Alternative Parts (Cross-Reference): ESDALC12-1T2; ESDALC6V1-1M2; ESDAXLC6-1MY2; USB50403E3/TR;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - UCLAMP0301PQTNT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
UCLAMP0301PQTNT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes UCLAMP0301PQTNT
TVS DIODE 3VWM 8VC SLP1006P2

TVS DIODE 3VWM 8VC SLP1006P2

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
UCLAMP0301PQTNT
TVS Diodes / ESD Suppressors UCLAMP0301PQTNT
TVS Diodes / ESD Suppressors UCLAMP 1 LINE ESD PROTECTION

TVS Diodes / ESD Suppressors UCLAMP 1 LINE ESD PROTECTION

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number UCLAMP0301PQTNTTR-ND UCLAMP0301PQTNT 144-UCLAMP0301PQTNT UCLAMP0301PQTNT 768507-UCLAMP0301PQTNT UCLAMP0301PQTNT UCLAMP0301PQTNT
Product Name TVS Diodes TVS 40W 3V TVS Protection Diode TVS - TVS - Diodes - UCLAMP0301PQTNT Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS
Package 0402 (1006 Metric) Cut Tape SLP1006P SLP1006P2
Peak Pulse Power 40 watts 40 watts 40 watts 40 watts
VC 8 volts 8 volts 8 volts
Unlock Full Specs
to access all available technical data