Manufacturer: Semtech Corporation
Win Source Part Number: 901804-UCLAMP2461P.T
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Family Name: UCLAMP2461
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8541.10.0080
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TVS Diode Zener Uni-Directional 24V (Max) 65V 2-SON T/R
24V, 1-LINE SURGE PROTECTION Product overview: UCLAMP2461P.TNT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP2461P.TNT can be used for catalog matching and distributor lookup.
TVS DIODE 24VWM 65VC 2SLP1608P
TVS DIODE 24VWM 65VC 2SLP1608P
24V, 1-LINE SURGE PROTECTION
| Win Source Electronics | Richardson RFPD | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 901804-UCLAMP2461P.TNT | UCLAMP2461P.TNT | UCLAMP2461P.TNT | 144-UCLAMP2461P.TNT | 600-UCLAMP2461P.TNTDKR-ND | UCLAMP2461P.TNT |
| Product Name | TVS - TVS - Diodes - UCLAMP2461P.TNT | TVS | 24V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Life Cycle Stage | Active | |||||
| Package | SLP1608P | 0603 (1608 Metric) | 2-SLP1608P | |||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Configuration | Single | Single |