DIODE ZENER 2.4V 500MW DO204AH
Zener Diode 2.4V 500mW Through Hole DO-35 (DO-204AH)
DIODE ZENER 2.4V 500MW DO35
Zener Diodes 2.4 Volt 0.5W 5%
ZENER DIODE, AEC-Q101, 0.5W/2.4V, DO204AH; Zener Voltage Vz Typ:2.4V; Power Dissipation Pd:500mW; Diode Case Style:DO-204AH; Zener Tolerance :-; No. of Pins:2Pins; Operating Temperature Max:175 C; Packaging:Each; Product Range:TZX RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-TZX2V4B-TRCT-ND | TZX2V4B-TR | TZX2V4B-TR | 06AC6485 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Diode, Aec-Q101, 0.5W/2.4V, Do204Ah; Zener Voltage Vz Typ Vishay |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | ? to 175 C (? to 347 F) | |
| Life Cycle Stage | Active | |||
| Package | DO-35 (DO-204AH); DO-35 | DO-35-2; DO-35 | DO-204AH | |
| VZ | 2.4 volts | 2.4 volts | ||
| ZZT | 100 ohms |