Zener Diodes 4.7 Volt 0.5W 5% Product overview: TZX4V7B-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZX4V7B-TAP can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1115095-TZX4V7B-TAP
Packaging: AMMO PACKAGE
Mounting: Through Hole
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 2V
Voltage - Zener (Nom) (Vz): 4.7V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient
Zener Diode 4.7V 500mW Through Hole DO-35 (DO-204AH)
Zener Diode 4.7V 500mW Through Hole DO-35 (DO-204AH)
Zener Diodes 4.7 Volt 0.5W 5%
DIODE ZENER 4.7V 500MW DO35
DIODE ZENER 4.7V 500MW DO35
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-TZX4V7B-TAP | 1115095-TZX4V7B-TAP | TZX4V7B-TAPGITB-ND | TZX4V7B-TAP | TZX4V7B-TAP | TZX4V7B-TAP |
| Product Name | 0.5W Zener Diode | Diodes - Zener - Single - TZX4V7B-TAP | Single Zener Diodes | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape and Reel | DO-35 | DO-35-2; DO-35 | DO-204AH, DO-35, Axial; DO-35 | DO-35 (DO-204AH); DO-35 | |
| RoHS Compliant | RoHS | |||||
| VZ | 4.7 volts | 4.7 volts | 4.7 volts | 4.7 volts | ||
| ZZT | 100 ohms | 100 ohms | 100 ohms | 100 ohms |