Vishay Precision Group Through-Hole 0.5 W 5.1 V Zener Diode TZX5V1B-TAP

Description
TZX5V1B Series 0.5 W 5.1 V Through Hole Small Signal Zener Diode - DO-35 Product overview: TZX5V1B-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, Through-Hole, 0.5 W, 5.1 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Through-Hole, 0.5 W, 5.1 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZX5V1B-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TZX5V1B Series 0.5 W 5.1 V Through Hole Small Signal Zener Diode - DO-35 Product overview: TZX5V1B-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, Through-Hole, 0.5 W, 5.1 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Through-Hole, 0.5 W, 5.1 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZX5V1B-TAP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 0.5 W 5.1 V Zener Diode
287-TZX5V1B-TAP
Through-Hole 0.5 W 5.1 V Zener Diode 287-TZX5V1B-TAP
TZX5V1B Series 0.5 W 5.1 V Through Hole Small Signal Zener Diode - DO-35 Product overview: TZX5V1B-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, Through-Hole, 0.5 W, 5.1 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Through-Hole, 0.5 W, 5.1 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZX5V1B-TAP can be used for catalog matching and distributor lookup.

TZX5V1B Series 0.5 W 5.1 V Through Hole Small Signal Zener Diode - DO-35 Product overview: TZX5V1B-TAP from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, Through-Hole, 0.5 W, 5.1 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Through-Hole, 0.5 W, 5.1 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TZX5V1B-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - TZX5V1B-TAPGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZX5V1B-TAPGICT-ND
Single Zener Diodes TZX5V1B-TAPGICT-ND
Zener Diode 5.1V 500mW Through Hole DO-35 (DO-204AH)

Zener Diode 5.1V 500mW Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Single Zener Diodes - TZX5V1B-TAPGITB-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TZX5V1B-TAPGITB-ND
Single Zener Diodes TZX5V1B-TAPGITB-ND
Zener Diode 5.1V 500mW Through Hole DO-35 (DO-204AH)

Zener Diode 5.1V 500mW Through Hole DO-35 (DO-204AH)

Buy Now Datasheet
Diodes - Zener - Single - TZX5V1B-TAP - 901623-TZX5V1B-TAP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TZX5V1B-TAP
901623-TZX5V1B-TAP
Diodes - Zener - Single - TZX5V1B-TAP 901623-TZX5V1B-TAP
Manufacturer: Vishay Win Source Part Number: 901623-TZX5V1B-TAP Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 175°C Features: Zener Diode 5.1 V 500 mW - Through Hole DO-35 (DO-204AH) Package: DO-204AH, DO-35, Axial Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Family Name: TZX5V1 Categories: Discrete Semiconductor Products Case / Package: DO-35 (DO-204AH) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: TZX5V1B-TAP-ND, TZX5V1B-TAPGICT, TZX5V1B-TAPGITB

Manufacturer: Vishay
Win Source Part Number: 901623-TZX5V1B-TAP
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 175°C
Features: Zener Diode 5.1 V 500 mW - Through Hole DO-35 (DO-204AH)
Package: DO-204AH, DO-35, Axial
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Family Name: TZX5V1
Categories: Discrete Semiconductor Products
Case / Package: DO-35 (DO-204AH)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: TZX5V1B-TAP-ND, TZX5V1B-TAPGICT, TZX5V1B-TAPGITB

Buy Now Datasheet
Zener Diode, 500Mw, 5.1V, Do-35; Zener Voltage Nom Vishay - 20H7297 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 5.1V, Do-35; Zener Voltage Nom Vishay
20H7297
Zener Diode, 500Mw, 5.1V, Do-35; Zener Voltage Nom Vishay 20H7297
ZENER DIODE, 500mW, 5.1V, DO-35; Zener Voltage Nom:5.1V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 5.1V, DO-35; Zener Voltage Nom:5.1V; Power Dissipation:500mW; Diode Case Style:DO-35; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - TZX5V1B-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TZX5V1B-TAP
Discrete Semiconductor Products - Diodes - Zener TZX5V1B-TAP
DIODE ZENER 5.1V 500MW DO35

DIODE ZENER 5.1V 500MW DO35

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-TZX5V1B-TAP TZX5V1B-TAPGICT-ND 901623-TZX5V1B-TAP 20H7297 TZX5V1B-TAP
Product Name Through-Hole 0.5 W 5.1 V Zener Diode Single Zener Diodes Diodes - Zener - Single - TZX5V1B-TAP Zener Diode, 500Mw, 5.1V, Do-35; Zener Voltage Nom Vishay Discrete Semiconductor Products - Diodes - Zener
Package Ammo Pack DO-35 (DO-204AH) DO-35; DO-35 DO-35 (DO-204AH); DO-35
RoHS Compliant RoHS RoHS
VZ 5.1 volts 5.1 volts
ZZT 100 ohms 100 ohms
PD 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data