Semtech Corp. TVS Diodes UCLAMP0502P.TCT

Description
TVS DIODE 5VWM 12.5VC SLP1006P3
Request a Quote Datasheet
Description
TVS DIODE 5VWM 12.5VC SLP1006P3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - UCLAMP0502PDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 5VWM 12.5VC SLP1006P3

TVS DIODE 5VWM 12.5VC SLP1006P3

Buy Now Datasheet
TVS Diodes - UCLAMP0502PTR-ND - DigiKey
Thief River Falls, MN, United States
12.5V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P3

12.5V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P3

Buy Now Datasheet
TVS Diodes - UCLAMP0502PCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 5VWM 12.5VC SLP1006P3

TVS DIODE 5VWM 12.5VC SLP1006P3

Buy Now Datasheet
5V 25W TVS Protection Diode - 144-UCLAMP0502P.TCT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 25W TVS Protection Diode
144-UCLAMP0502P.TCT
5V 25W TVS Protection Diode 144-UCLAMP0502P.TCT
5V Unidirectional TVS Diode, 25W Peak Power, SLP1006P3 Product overview: UCLAMP0502P.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 25W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 25W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP0502P.TCT can be used for catalog matching and distributor lookup.

5V Unidirectional TVS Diode, 25W Peak Power, SLP1006P3 Product overview: UCLAMP0502P.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 25W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 25W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP0502P.TCT can be used for catalog matching and distributor lookup.

Supplier's Site
Tvs Diode Array, 25W, 5V, Slp1006P3; Product Range Semtech - 59M8859 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode Array, 25W, 5V, Slp1006P3; Product Range Semtech
59M8859
Tvs Diode Array, 25W, 5V, Slp1006P3; Product Range Semtech 59M8859
TVS DIODE ARRAY, 25W, 5V, SLP1006P3; Product Range:µClamp Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:5V; Clamping Voltage Max:12.5V; Diode Case Style:SLP1006P3; No. of Pins:3Pins; Minimum Breakdown Voltage:6V RoHS Compliant: Yes

TVS DIODE ARRAY, 25W, 5V, SLP1006P3; Product Range:µClamp Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:5V; Clamping Voltage Max:12.5V; Diode Case Style:SLP1006P3; No. of Pins:3Pins; Minimum Breakdown Voltage:6V RoHS Compliant: Yes

Supplier's Site Datasheet
TVS DIODE 5V 12.5V SLP1006P3 - 684-UCLAMP0502P.TCT - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 5V 12.5V SLP1006P3
684-UCLAMP0502P.TCT
TVS DIODE 5V 12.5V SLP1006P3 684-UCLAMP0502P.TCT
TVS DIODE 5V 12.5V SLP1006P3

TVS DIODE 5V 12.5V SLP1006P3

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - UCLAMP0502P.TCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
UCLAMP0502P.TCT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes UCLAMP0502P.TCT
TVS DIODE 5VWM 12.5VC SLP1006P3

TVS DIODE 5VWM 12.5VC SLP1006P3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number UCLAMP0502PDKR-ND 144-UCLAMP0502P.TCT 59M8859 684-UCLAMP0502P.TCT UCLAMP0502P.TCT
Product Name TVS Diodes 5V 25W TVS Protection Diode Tvs Diode Array, 25W, 5V, Slp1006P3; Product Range Semtech TVS DIODE 5V 12.5V SLP1006P3 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS RoHS
Package 0402 (1006 Metric) Tape and Reel SLP1006P3 3-UFDFN SLP1006P3
Peak Pulse Power 25 watts 25 watts 25 watts 25 watts
VC 12.5 volts 12.5 volts 12.5 volts
Unlock Full Specs
to access all available technical data