Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TVS Diode, 24V VRWM, Unidirectional, 150W, 3A, 0402 Product overview: UCLAMP2401T.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 24V, 150W, 3A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 24V, 150W, 3A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP2401T.TCT can be used for catalog matching and distributor lookup.
50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2T
50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2T
50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2T
TVS DIODE 24VWM 50VC SLP1006P2T
TVS ARRAY, 150W, 24V, UNIDIRECTIONAL, SLP1006P2T; Product Range:µClamp Series; TVS Polarity:Unidirectio
TVS ARRAY, 150W, 24V, UNIDIRECTIONAL, SLP1006P2T; Product Range:µClamp Series; TVS Polarity:Unidirectio
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays |
| Product Number | UCLAMP2401T.TCT | 144-UCLAMP2401T.TCT | UCLAMP2401TCT-ND | UCLAMP2401T.TCT | 84X9418 |
| Product Name | TVS | 24V 150W 3A TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Array, 150W, 24V, Unidirectional, Slp1006P2T; Product Range Semtech |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Tape and Reel | 0402 (1006 Metric) | SLP1006P2T | DFN1006 | |
| Peak Pulse Power | 150 watts | 150 watts | 150 watts | ||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |