DIODE ZENER SOD323 Product overview: UDZ9V1BQ-13 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZ9V1BQ-13 can be used for catalog matching and distributor lookup.
Win Source Part Number: 966587-UDZ9V1BQ-13
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 10,000
Alternative Parts (Cross-Reference): UDZ9V1BQ-13UDZ9V1BQ1
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Diodes Incorporated
Other Names: 31-UDZ9V1BQ-13CT,31-
Base Product Number: UDZ9V1
DIODE ZENER SOD323
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 287-UDZ9V1BQ-13 | 966587-UDZ9V1BQ-13 | 31-UDZ9V1BQ-13CT-ND | UDZ9V1BQ-13 |
| Product Name | Zener Diode | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape & Reel (TR) | |||
| RoHS Compliant | RoHS | |||
| VZ | 9.04 volts | |||
| ZZT | 30 ohms |