Semtech Corp. TVS Diodes UCLAMP0541Z2ATKT

Description
15V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SLP0402P2X4F
Request a Quote Datasheet
Description
15V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SLP0402P2X4F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - UCLAMP0541Z2ATKTTR-ND - DigiKey
Thief River Falls, MN, United States
15V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SLP0402P2X4F

15V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SLP0402P2X4F

Buy Now Datasheet
TVS - TVS - Diodes - UCLAMP0541Z2ATKT - 1116208-UCLAMP0541Z2ATKT - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - UCLAMP0541Z2ATKT
1116208-UCLAMP0541Z2ATKT
TVS - TVS - Diodes - UCLAMP0541Z2ATKT 1116208-UCLAMP0541Z2ATKT
Manufacturer: Semtech Corporation Win Source Part Number: 1116208-UCLAMP0541Z2 ATKT Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Capacitance @ Frequency: 6.5pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SLP0402P2X4F STAND-OFF Voltage (Vwm): 5V (Max) Minimum Breakdown Voltage: 6.5V Max Clamping Voltage: 15V Peak Pulse Current(Ippm): 2A (8/20μs) Power Dissipation - Pd: 30W Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 20k pcs

Manufacturer: Semtech Corporation
Win Source Part Number: 1116208-UCLAMP0541Z2ATKT
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Capacitance @ Frequency: 6.5pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SLP0402P2X4F
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 6.5V
Max Clamping Voltage: 15V
Peak Pulse Current(Ippm): 2A (8/20μs)
Power Dissipation - Pd: 30W
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 20k pcs

Buy Now Datasheet
TVS Protection Diode - 144-UCLAMP0541Z2ATKT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-UCLAMP0541Z2ATKT
TVS Protection Diode 144-UCLAMP0541Z2ATKT
TVS DIODE 5VWM 15VC SLP0402P2X4F Product overview: UCLAMP0541Z2ATKT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP0541Z2ATKT can be used for catalog matching and distributor lookup.

TVS DIODE 5VWM 15VC SLP0402P2X4F Product overview: UCLAMP0541Z2ATKT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP0541Z2ATKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - UCLAMP0541Z2ATKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
UCLAMP0541Z2ATKT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes UCLAMP0541Z2ATKT
TVS DIODE 5VWM 15VC SLP0402P2X4F

TVS DIODE 5VWM 15VC SLP0402P2X4F

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number UCLAMP0541Z2ATKTTR-ND 1116208-UCLAMP0541Z2ATKT 144-UCLAMP0541Z2ATKT UCLAMP0541Z2ATKT
Product Name TVS Diodes TVS - TVS - Diodes - UCLAMP0541Z2ATKT TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Package 2-XFDFN SLP0402P2X4F Tape & Reel (TR) SLP0402P2X4F
Peak Pulse Power 30 watts 30 watts 30 watts
VC 15 volts 15 volts 15 volts
Unlock Full Specs
to access all available technical data