TVS Diode, 3.3V, Bidirectional, 90W, 12pF, 0402 Product overview: UCLAMP3311P.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V, 90W, 12pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, 90W, 12pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP3311P.TCT can be used for catalog matching and distributor lookup.
uClamp 3.3V for ESD and CDE Protection
uClamp 3.3V for ESD and CDE Protection
uClamp 3.3V for ESD and CDE Protection
18V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2
18V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2
18V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2
TVS DIODE 3.3VWM 18VC SLP1006P2
TVS Diodes / ESD Suppressors UCLAMP LOW VOLTAGE ESD PROT
TVS DIODE 3.3VWM 18VC SLP1006P2
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-UCLAMP3311P.TCT | 6910697 | 6910697P | UCLAMP3311PDKR-ND | UCLAMP3311P.TCT | UCLAMP3311P.TCT | UCLAMP3311P.TCT |
| Product Name | 3.3V 90W 12pF TVS Protection Diode | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | TVS Diodes |
| Configuration | Single | Single | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Package | Tape and Reel | Slp ep | SLP EP | 0402 (1006 Metric) | SLP1006P2 | 0402 (1006 Metric) | |
| Peak Pulse Power | 90 watts | 90 watts | 90 watts | 90 watts | |||
| Tj | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |