DIODE ZENER 15V 200MW SOD323F
Zener Diode Single 15V 2% 40Ohm 200mW 2-Pin SOD-323F Product overview: UDZS15B from Taiwan Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 40Ohm, 200mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 40Ohm, 200mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-UDZS15B can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 1801-UDZS15BTR-ND | 287-UDZS15B |
| Product Name | Single Zener Diodes | 15V 40Ohm 200mW Zener Diode |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |