28.5V Clamp 7A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
TVS DIODE 12VWM 28.5VC SLP1006P2
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | UCLAMP1211P.TNT-ND | UCLAMP1211P.TNT | UCLAMP1211P.TNT |
| Product Name | TVS Diodes | TVS | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| RoHS Compliant | RoHS | ||
| Package | 0402 (1006 Metric) | SLP1006P2 | |
| Peak Pulse Power | 200 watts | 200 watts |