ESD Suppressor TVS ±20KV 8-Pin SLP EP T/R Product overview: UCLAMP0524P.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 20KV. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 20KV, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP0524P.TCT can be used for catalog matching and distributor lookup.
12.5V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount SLP2116P8
12.5V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount SLP2116P8
12.5V Clamp 16A (8/20µs) Ipp Tvs Diode Surface Mount SLP2116P8
TVS Diode Zener Uni-Directional 5V (Max) 12.5V 8-SON T/R
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Semtech Corporation
Win Source Part Number: 1116206-UCLAMP0524P.
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 4
Capacitance @ Frequency: 160pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: SLP2116P8 (2.1x1.6)
STAND-OFF Voltage (Vwm): 5V (Max)
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 12.5V
Peak Pulse Current(Ippm): 16A (8/20μs)
Power Dissipation - Pd: 240W
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
TVS DIODE 5VWM 12.5VC SLP2116P8
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Richardson RFPD | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-UCLAMP0524P.TCT | UCLAMP0524P.TCTCT-ND | UCLAMP0524P.TCT | UCLAMP0524P.TCT | 1116206-UCLAMP0524P.TCT | UCLAMP0524P.TCT |
| Product Name | 20KV TVS Protection Diode | TVS Diodes | TVS | TVS - TVS - Diodes - UCLAMP0524P.TCT | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Package | Tape and Reel | 8-UFDFN Exposed Pad | SLP2116P | SLP2116P8 (2.1x1.6) | SLP2116P8 | |
| Peak Pulse Power | 240 watts | 240 watts | 240 watts | |||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |