12.5V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2T
12.5V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2T
12.5V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount SLP1006P2T
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Trans Voltage Suppressor Diode, 5V V(RWM), Unidirectional, 1 Element, Silicon, 1 X 0.60 MM, 0.40 MM HEIGHT, ROHS COMPLIANT, ULTRA SMALL, SLP1006P2T, 2 PIN Product overview: UCLAMP0501T.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-UCLAMP0501T.TCT can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM 12.5VC SLP1006P2T
TVS DIODE 5VWM 12.5VC SLP1006P2T
| DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | UCLAMP0501T.TCTDKR-ND | UCLAMP0501T.TCT | 144-UCLAMP0501T.TCT | UCLAMP0501T.TCT | UCLAMP0501T.TCT |
| Product Name | TVS Diodes | TVS | 5V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | 0402 (1006 Metric) | Tape and Reel | 0402 (1006 Metric) | SLP1006P2T | |
| Peak Pulse Power | 25 watts | 25 watts | 25 watts | 25 watts | |
| VC | 12.5 volts | 12.5 volts | 12.5 volts | ||
| VBR | 6 volts | 6 volts | 6 volts |